Acme Chip Technology Co., Limited Datasheets for Diodes
Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more
| Product Name | Notes |
|---|---|
| DIODE 12VDC, 0402, 6PF | |
| DIODE 3.3VDC, 0201, 10PF | |
| DIODE 5VDC, 0201, 0.3PF | |
| DIODE 5VDC, 0402, 1.5PF | |
| DIODE 5VDC, 0603, 10PF | |
| DIODE 5VDC, 0603, 2.5PF | |
| DIODE 7VDC, 0402, 10PF | |
| DIODE ARR SIC 1200V 55A TO247-3 | |
| DIODE ARR SIC 600V 30A TO247-3 | |
| DIODE ARR SIC 650V 23A TO247-3 | |
| DIODE ARRAY GP 100V 16A TO263AB | |
| DIODE ARRAY GP 150V 16A TO263AB | |
| DIODE ARRAY GP 200V 16A TO263AB | |
| DIODE ARRAY GP 50V 16A TO263AB | |
| DIODE GEN PURP 1.2KV 1A DO204AC | |
| DIODE GEN PURP 1.4KV 1A DO204AC | |
| DIODE GEN PURP 1.6KV 1A DO204AC | |
| DIODE GEN PURP 1.6KV 500MA R-1 | |
| DIODE GEN PURP 100V 2.5A DO204 | |
| DIODE GEN PURP 100V 3A DO201AD | |
| DIODE GEN PURP 100V 8A TO220AC | |
| DIODE GEN PURP 100V 8A TO263AB | |
| DIODE GEN PURP 150V 1A | |
| DIODE GEN PURP 150V 2.5A DO204 | |
| DIODE GEN PURP 150V 8A TO263AB | |
| DIODE GEN PURP 1KV 1A DO204 | |
| DIODE GEN PURP 1KV 1A DO214BA | |
| DIODE GEN PURP 1KV 250MA DO204AL | |
| DIODE GEN PURP 1KV 3A DO201AD | |
| DIODE GEN PURP 200V 1A DO214BA | |
| DIODE GEN PURP 200V 1A | |
| DIODE GEN PURP 200V 2.5A DO204 | |
| DIODE GEN PURP 200V 3A DO201AD | |
| DIODE GEN PURP 200V 6A AL-4 | |
| DIODE GEN PURP 200V 8A TO220AC | |
| DIODE GEN PURP 200V 8A TO263AB | |
| DIODE GEN PURP 2KV 250MA DO204AL | |
| DIODE GEN PURP 3KV 250MA DO204AL | |
| DIODE GEN PURP 400V 165A DO205AA | |
| DIODE GEN PURP 400V 1A DO204 | |
| DIODE GEN PURP 400V 25A DO4 | |
| DIODE GEN PURP 400V 5A P600 | |
| DIODE GEN PURP 4KV 250MA DO204AL | |
| DIODE GEN PURP 50V 3A DO201AD | |
| DIODE GEN PURP 50V 6A AL-4 | |
| DIODE GEN PURP 50V 8A TO220AC | |
| DIODE GEN PURP 50V 8A TO263AB | |
| DIODE GEN PURP 600V 1A DO214BA | |
| DIODE GEN PURP 800V 165A DO205AA | |
| DIODE GEN PURP 800V 25A DO4 | |
| DIODE GEN PURP 800V 3A DO201AD | |
| DIODE GEN PURP 800V 6A AXIAL | |
| DIODE GP 1.2KV 165A DO205AA | |
| DIODE GP 1.2KV 320A DO205AB DO9 | |
| DIODE GP 1.4KV 165A DO205AA | |
| DIODE GP 1.4KV 320A DO205AB DO9 | |
| DIODE GP 1.6KV 165A DO205AA | |
| DIODE GP 1.6KV 320A DO205AB DO9 | |
| DIODE GP 1.8KV 165A DO205AA | |
| DIODE GP 1.8KV 165A DO205AB DO9 | |
| DIODE GP 400V 320A DO205AB DO9 | |
| DIODE GP 800V 320A DO205AB DO9 | |
| DIODE MOD SIC 1200V 101A SOT227 | |
| DIODE MOD SIC 1200V 136A SOT227 | |
| DIODE MOD SIC 1200V 161A SOT227 | |
| DIODE MOD SIC 1200V 198A SOT227 | |
| DIODE MOD SIC 1200V 52A SOT227 | |
| DIODE MOD SIC 1200V 76A SOT227 | |
| DIODE MOD SIC 1700V 115A SOT227 | |
| DIODE MOD SIC 650V 108A SOT227 | |
| DIODE MOD SIC 650V 193A SOT227 | |
| DIODE MOD SIC SCHOT 650V SOT227 | |
| DIODE SCHOTTKY 30V 50MA CHIP | |
| DIODE SCHOTTKY 5V 10MA CHIP | |
| DIODE SCHOTTKY 70V 15MA CHIP | |
| DIODE SCHOTTKY 8V 10MA CHIP | |
| DIODE SIL CARB 1.2KV 10A TO247-2 | |
| DIODE SIL CARB 1.2KV 212A TO247 | |
| DIODE SIL CARB 1.2KV 25A TO220-2 | |
| DIODE SIL CARB 1.2KV 29A TO252-2 | |
| DIODE SIL CARB 1.2KV 30A TO263-7 | |
| DIODE SIL CARB 1.2KV 8A TO252-2 | |
| DIODE SIL CARB 1.7KV 122A TO247 | |
| DIODE SIL CARB 1.7KV 15A TO247-2 | |
| DIODE SIL CARB 1.7KV 26A TO247-2 | |
| DIODE SIL CARB 1.7KV 56A TO247-2 | |
| DIODE SIL CARB 3.3KV 50A TO247-2 | |
| DIODE SIL CARB 650V 30A TO220-2 | |
| DIODE SIL CARB 650V 49A TO247-2 | |
| DIODE SIL CARB 650V 50A TO247-2 | |
| DIODE SIL CARB 650V 51A TO263-7 | |
| DIODE ZENER 10V 200MW SOD323 | |
| DIODE ZENER 11V 200MW SOD323 | |
| DIODE ZENER 12V 200MW SOD323 | |
| DIODE ZENER 13V 200MW SOD323 | |
| DIODE ZENER 15V 200MW SOD323 | |
| DIODE ZENER 16V 200MW SOD323 | |
| DIODE ZENER 18V 200MW SOD323 | |
| DIODE ZENER 2.2V 200MW SOD323 | |
| DIODE ZENER 2.4V 200MW SOD323 | |
| DIODE ZENER 2.7V 200MW SOD323 | |
| DIODE ZENER 20V 200MW SOD323 | |
| DIODE ZENER 22V 200MW SOD323 | |
| DIODE ZENER 24V 200MW SOD323 | |
| DIODE ZENER 27V 200MW SOD323 | |
| DIODE ZENER 2V 200MW SOD323 | |
| DIODE ZENER 3.3V 200MW SOD323 | |
| DIODE ZENER 3.6V 200MW SOD323 | |
| DIODE ZENER 3.9V 200MW SOD323 | |
| DIODE ZENER 30V 200MW SOD323 | |
| DIODE ZENER 33V 200MW SOD323 | |
| DIODE ZENER 36V 200MW SOD323 | |
| DIODE ZENER 3V 200MW SOD323 | |
| DIODE ZENER 4.3V 200MW SOD323 | |
| DIODE ZENER 4.7V 200MW SOD323 | |
| DIODE ZENER 5.1V 200MW SOD323 | |
| DIODE ZENER 5.6V 200MW SOD323 | |
| DIODE ZENER 6.2V 200MW SOD323 | |
| DIODE ZENER 6.8V 200MW SOD323 | |
| DIODE ZENER 7.5V 200MW SOD323 | |
| DIODE ZENER 8.2V 200MW SOD323 | |
| DIODE ZENER 9.1V 200MW SOD323 | |
| DIODE ZENER GMD2 | |
| SI LIMITER HERMETIC MICROSTRIP | |
| SI LIMITER HERMETIC PILL | |
| SI LIMITER HERMETIC SMT | |
| SI LIMITER HERMETIC STUD | |
| SI LIMITER NON HERMETIC CHIP ON | |
| SI LIMITER NON HERMETIC CHIP W L | |
| SI LIMITER NON HERMETIC CHIP | |
| SI LIMITER NON HERMETIC EPSM SMT | |
| SI LIMITER NON HERMETIC MICROSTR | |
| SI NIP HERMETIC MICROSTRIP | |
| SI NIP HERMETIC PILL | |
| SI NIP NON HERMETIC CHIP W LEAD | |
| SI NIP NON HERMETIC CHIP | |
| SI NOISE HERMETIC MICROSTRIP | |
| SI NOISE HERMETIC PILL | |
| SI NOISE HERMETIC STUD | |
| SI NOISE NON HERMETIC CHIP | |
| SI NOISE NON HERMETIC EPSM SMT | |
| SI PIN HERMETIC MELF | |
| SI PIN HERMETIC MICROSTRIP | |
| SI PIN HERMETIC PILL | |
| SI PIN HERMETIC SMT | |
| SI PIN HERMETIC STUD | |
| SI PIN NON HERMETIC BEAM LEAD | |
| SI PIN NON HERMETIC CHIP W LEAD | |
| SI PIN NON HERMETIC CHIP | |
| SI PIN NON HERMETIC EPSM SMT | |
| SI SCHOTTKY HERMETIC MICROSTRIP | |
| SI SCHOTTKY HERMETIC PILL | |
| SI SCHOTTKY NON HERMETIC BEAM LE | |
| SI SCHOTTKY NON HERMETIC CHIP | |
| SI SCHOTTKY NON HERMETIC EPSM SM | |
| SI SCHOTTKY NON HERMETIC MICROST | |
| SI SCHOTTKY NON HERMETIC PLASTIC | |
| SI TVAR HERMETIC MICROSTRIP | |
| SI TVAR NON HERMETIC PLASTIC SMT |
| << Prev | Next >> |