DIODE SIL CARBIDE 650V 20A DIE Product overview: PCFFS2065AF from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 650V, 20A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-PCFFS2065AF can be used for catalog matching and distributor lookup.
Win Source Part Number: 1005328-PCFFS2065AF
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: No Recovery Time > 500mA (Io)
Package: Tray
Standard Package: 1
Mounting: SMD (SMT)
Diode Type: Silicon Carbide Schottky
Voltage - DC Reverse (Vr) (Max): 650 V
Current - Average Rectified (Io): 20A
Voltage - Forward (Vf) (Max) @ If: 1.75 V @ 20 A
Reverse Recovery Time (trr): 0 ns
Current - Reverse Leakage @ Vr: 200 µA @ 650 V
Operating Temperature - Junction: 175°C (Max)
Package / Case: Die
Supplier Device Package: Die
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: onsemi
Other Names: 488-PCFFS2065AF
Base Product Number: PCFFS2065
DIODE SIL CARBIDE 650V 20A DIE
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Rectifiers | Schottky Diodes | Rectifiers |
| Product Number | 280-PCFFS2065AF | 1005328-PCFFS2065AF | PCFFS2065AF |
| Product Name | 650V 20A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tray | Die | |
| RoHS Compliant | RoHS | ||
| Tj | 175 C (347 F) | 175 C (347 F) |