Acme Chip Technology Co., Limited Datasheets for Diodes
Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more
Page:
1
50
70
80
90
100
110
120
125
126
127
128
129
130
131
132
133
134
135
136
137
140
150
160
170
180
187
| Product Name | Notes |
|---|---|
| 100A, 600V ULTRAFAST DIODE | |
| 150A, 400V ULTRAFAST DIODE | |
| 150NS, 0.5A, 100V, FAST RECOVERY | |
| 150NS, 1A, 200V, FAST RECOVERY R | |
| 160NS, 3A, 1000V, FAST RECOVERY | |
| 200V 2A, SINGLE, PMDU, ULTRA LOW | |
| 200V 3A, SINGLE, PMDTM, ULTRA LO | |
| 200V 3A, TO-252, ULTRA LOW IR SB | |
| 200V 3A, TO-252, ULTRA LOW IRSBD | |
| 200V 5A, SINGLE, PMDTM, ULTRA LO | |
| 200V 5A, TO-252, ULTRA LOW IR SB | |
| 22V 1500W, HIGHLY RELIABLE, TRAN | |
| 24V 1500W, HIGHLY RELIABLE, TRAN | |
| 300NS, 1.2A, 1000V, FAST RECOVER | |
| 4A, 600V ULTRAFAST DIODE | |
| BDGE RCT GLASS 600V LV 25A RS25M | |
| BRIDGE REC GLASS 1000V 20A RS20M | |
| BRIDGE REC GLASS 1000V 35A RS35M | |
| BRIDGE RECT 1PHASE 100V 4A RS-4L | |
| BRIDGE RECT 1PHASE 1KV 2A RS-2 | |
| BRIDGE RECT 1PHASE 200V 4A RS-4L | |
| BRIDGE RECT 1PHASE 400V 2A RS-2 | |
| BRIDGE RECT 1PHASE 400V 4A RS-4L | |
| BRIDGE RECT 1PHASE 50V 2A RS-2 | |
| BRIDGE RECT 1PHASE 50V 4A RS-4L | |
| BRIDGE RECT 1PHASE 600V 4A RS-4L | |
| BRIDGE RECT 1PHASE 800V 4A RS-4L | |
| BRIDGE RECT GLASS 1000V 2A RS-2L | |
| BRIDGE RECT GLASS 1000V 4A RS-4M | |
| BRIDGE RECT GLASS 1000V 6A RS-6M | |
| BRIDGE RECT GLASS 1000V 8A RS-8M | |
| BRIDGE RECT GLASS 100V 20A RS20M | |
| BRIDGE RECT GLASS 100V 25A RS25M | |
| BRIDGE RECT GLASS 100V 2A RS-2L | |
| BRIDGE RECT GLASS 100V 2A RS-2M | |
| BRIDGE RECT GLASS 100V 35A RS35M | |
| BRIDGE RECT GLASS 100V 4A RS-4M | |
| BRIDGE RECT GLASS 100V 6A RS-6M | |
| BRIDGE RECT GLASS 200V 20A RS20M | |
| BRIDGE RECT GLASS 200V 25A RS25M | |
| BRIDGE RECT GLASS 200V 2A RS-2L | |
| BRIDGE RECT GLASS 200V 35A RS35M | |
| BRIDGE RECT GLASS 200V 8A RS-8M | |
| BRIDGE RECT GLASS 400V 20A RS20M | |
| BRIDGE RECT GLASS 400V 25A RS25M | |
| BRIDGE RECT GLASS 400V 35A RS35M | |
| BRIDGE RECT GLASS 400V 4A RS-4M | |
| BRIDGE RECT GLASS 400V 6A RS-6M | |
| BRIDGE RECT GLASS 400V 8A RS-8M | |
| BRIDGE RECT GLASS 50V 20A RS-20M | |
| BRIDGE RECT GLASS 50V 25A RS-25M | |
| BRIDGE RECT GLASS 50V 2A RS-2M | |
| BRIDGE RECT GLASS 50V 35A RS-35M | |
| BRIDGE RECT GLASS 50V 4A RS-4M | |
| BRIDGE RECT GLASS 50V 6A RS-6M | |
| BRIDGE RECT GLASS 50V 8A RS-8M | |
| BRIDGE RECT GLASS 600V 35A RS35M | |
| BRIDGE RECT GLASS 600V 8A RS-8M | |
| BRIDGE RECT GLASS 800V 2A RS-2L | |
| BRIDGE RECT GLASS 800V 2A RS-2M | |
| BRIDGE RECT GLASS 800V 35A RS35M | |
| BRIDGE RECT GLASS 800V 8A RS-8M | |
| DIODE ARR AVAL 100V 15A TO218 | |
| DIODE ARR AVAL 100V 30A TO218 | |
| DIODE ARR AVAL 100V 30A TO247 | |
| DIODE ARR AVAL 150V 30A TO218 | |
| DIODE ARR AVAL 200V 15A TO218 | |
| DIODE ARR AVAL 200V 30A TO218 | |
| DIODE ARR AVAL 200V 6A TO252AA | |
| DIODE ARR AVAL 400V 30A TO218 | |
| DIODE ARR AVAL 500V 30A TO247 | |
| DIODE ARR AVAL 600V 15A TO218 | |
| DIODE ARR AVAL 800V 8A TO220 | |
| DIODE ARRAY GP 100V 8A TO220AB | |
| DIODE ARRAY GP 200V 8A TO263AB | |
| DIODE ARRAY GP 400V 8A TO263AB | |
| DIODE ARRAY GP 600V 8A TO263AB | |
| DIODE AVALANCHE 100V 15A TO220AC | |
| DIODE AVALANCHE 100V 30A TO220AC | |
| DIODE AVALANCHE 150V 8A TO220AC | |
| DIODE AVALANCHE 400V 15A TO220AC | |
| DIODE AVALANCHE 400V 6A I-PAK | |
| DIODE AVALANCHE 500V 30A TO220AC | |
| DIODE AVALANCHE 500V 30A TO247-2 | |
| DIODE AVALANCHE 500V 50A TO218 | |
| DIODE AVALANCHE 600V 15A TO220AC | |
| DIODE AVALANCHE 600V 30A TO220AC | |
| DIODE AVALANCHE 700V 15A TO220AC | |
| DIODE AVALANCHE 700V 30A TO220AC | |
| DIODE AVALANCHE 700V 80A TO218 | |
| DIODE AVALANCHE 700V 80A TO247-2 | |
| DIODE AVALANCHE 800V 15A TO220AC | |
| DIODE AVALANCHE 800V 30A TO220AC | |
| DIODE AVALANCHE 800V 30A TO247 | |
| DIODE AVALANCHE 800V 80A TO218 | |
| DIODE AVALANCHE 800V 80A TO247-2 | |
| DIODE AVALANCHE 800V 8A TO220AC | |
| DIODE AVALANCHE 900V 30A TO220AC | |
| DIODE D2PAK 800V 15A 150C | |
| DIODE GEN PURP 100V 1.5A DO214AA | |
| DIODE GEN PURP 100V 1.5A DO214AC | |
| DIODE GEN PURP 100V 10A DO214AB | |
| DIODE GEN PURP 100V 10A SMC | |
| DIODE GEN PURP 100V 1A DO214AC | |
| DIODE GEN PURP 100V 1A DO220AA | |
| DIODE GEN PURP 100V 1A SMA | |
| DIODE GEN PURP 100V 1A SMB | |
| DIODE GEN PURP 100V 1A SOD123F | |
| DIODE GEN PURP 100V 1A SUB SMA | |
| DIODE GEN PURP 100V 2A SOD123F | |
| DIODE GEN PURP 100V 30A TO220AC | |
| DIODE GEN PURP 100V 3A DO214AB | |
| DIODE GEN PURP 100V 5A DO214AB | |
| DIODE GEN PURP 100V 6A TO252 | |
| DIODE GEN PURP 10A DO214AB | |
| DIODE GEN PURP 12A DO214AB | |
| DIODE GEN PURP 150V 30A TO220AC | |
| DIODE GEN PURP 150V 4A TO252 | |
| DIODE GEN PURP 150V 6A TO252 | |
| DIODE GEN PURP 15A DO214AB | |
| DIODE GEN PURP 1A DO214AC | |
| DIODE GEN PURP 1KV 1.2A SOD123HE | |
| DIODE GEN PURP 1KV 1.5A DO214AC | |
| DIODE GEN PURP 1KV 10A DO214AB | |
| DIODE GEN PURP 1KV 12A DO214AB | |
| DIODE GEN PURP 1KV 1A DO214AC | |
| DIODE GEN PURP 1KV 1A DO221AC | |
| DIODE GEN PURP 1KV 1A SOD123F | |
| DIODE GEN PURP 1KV 1A SOD128 | |
| DIODE GEN PURP 1KV 2A DO214AC | |
| DIODE GEN PURP 1KV 2A SOD123F | |
| DIODE GEN PURP 1KV 3A DO214AB | |
| DIODE GEN PURP 1KV 5A DO214AB | |
| DIODE GEN PURP 1KV 700MA DO219AB | |
| DIODE GEN PURP 200V 1.5A DO214AA | |
| DIODE GEN PURP 200V 1.5A DO214AC | |
| DIODE GEN PURP 200V 10A DO214AB | |
| DIODE GEN PURP 200V 1A DO214AA | |
| DIODE GEN PURP 200V 1A DO214AC | |
| DIODE GEN PURP 200V 1A DO220AA | |
| DIODE GEN PURP 200V 1A SMA | |
| DIODE GEN PURP 200V 1A SOD123F | |
| DIODE GEN PURP 200V 1A SOD128 | |
| DIODE GEN PURP 200V 1A SUB SMA | |
| DIODE GEN PURP 200V 2A DO214AC | |
| DIODE GEN PURP 200V 2A SOD123F | |
| DIODE GEN PURP 200V 3A DO214AB | |
| DIODE GEN PURP 200V 5A DO214AB | |
| DIODE GEN PURP 3A DO214AB | |
| DIODE GEN PURP 400V 1.5A DO214AA | |
| DIODE GEN PURP 400V 1.5A DO214AC | |
| DIODE GEN PURP 400V 10A DO214AB | |
| DIODE GEN PURP 400V 10A SMC | |
| DIODE GEN PURP 400V 12A DO214AB | |
| DIODE GEN PURP 400V 15A DO214AB | |
| DIODE GEN PURP 400V 1A DO214AC | |
| DIODE GEN PURP 400V 1A DO220AA | |
| DIODE GEN PURP 400V 1A DO221AC | |
| DIODE GEN PURP 400V 1A SOD123F | |
| DIODE GEN PURP 400V 1A SOD123W | |
| DIODE GEN PURP 400V 1A SOD128 | |
| DIODE GEN PURP 400V 2A DO214AC | |
| DIODE GEN PURP 400V 2A SOD123F | |
| DIODE GEN PURP 400V 3A DO214AB | |
| DIODE GEN PURP 400V 5A DO214AB | |
| DIODE GEN PURP 400V 6A TO252 | |
| DIODE GEN PURP 500MA SUB SMA | |
| DIODE GEN PURP 500V 8A TO220AC | |
| DIODE GEN PURP 50V 1.5A DO214AA | |
| DIODE GEN PURP 50V 1.5A DO214AC | |
| DIODE GEN PURP 50V 1.5A SMB | |
| DIODE GEN PURP 50V 10A DO214AB | |
| DIODE GEN PURP 50V 10A SMC | |
| DIODE GEN PURP 50V 1A DO214AC | |
| DIODE GEN PURP 50V 1A SUB SMA | |
| DIODE GEN PURP 50V 2A DO214AC | |
| DIODE GEN PURP 50V 2A SOD123F | |
| DIODE GEN PURP 50V 3A DO214AB | |
| DIODE GEN PURP 50V 500MA SUB SMA | |
| DIODE GEN PURP 50V 5A DO214AB | |
| DIODE GEN PURP 600V 1.5A DO214AA | |
| DIODE GEN PURP 600V 1.5A SOD123W | |
| DIODE GEN PURP 600V 10A DO214AB | |
| DIODE GEN PURP 600V 12A DO214AB | |
| DIODE GEN PURP 600V 15A DO214AB | |
| DIODE GEN PURP 600V 1A DO214AC | |
| DIODE GEN PURP 600V 1A DO220AA | |
| DIODE GEN PURP 600V 1A DO221AC | |
| DIODE GEN PURP 600V 1A SOD123F | |
| DIODE GEN PURP 600V 1A SOD123W | |
| DIODE GEN PURP 600V 1A SOD128 | |
| DIODE GEN PURP 600V 2A SOD123F | |
| DIODE GEN PURP 600V 3A AXIAL | |
| DIODE GEN PURP 600V 3A DO214AB | |
| DIODE GEN PURP 600V 5A DO214AB | |
| DIODE GEN PURP 800V 1.5A DO214AA | |
| DIODE GEN PURP 800V 1.5A DO214AC | |
| DIODE GEN PURP 800V 1.5A SOD123W | |
| DIODE GEN PURP 800V 10A DO214AB | |
| DIODE GEN PURP 800V 10A SMC | |
| DIODE GEN PURP 800V 12A DO214AB | |
| DIODE GEN PURP 800V 15A DO214AB | |
| DIODE GEN PURP 800V 1A DO214AC | |
| DIODE GEN PURP 800V 1A DO221AC | |
| DIODE GEN PURP 800V 1A SOD123F | |
| DIODE GEN PURP 800V 1A SOD123W | |
| DIODE GEN PURP 800V 1A SOD128 | |
| DIODE GEN PURP 800V 2A SOD123F | |
| DIODE GEN PURP 800V 3A DO214AB | |
| DIODE GEN PURP 800V 5A DO214AB | |
| DIODE GENERAL PURPOSE SMA | |
| DIODE GP 100V 1A DO214AA HSMB | |
| DIODE GP 100V 2A SMB/DO-214AA | |
| DIODE GP 100V 500MA SUB SMA | |
| DIODE GP 100V 800MA SUB SMA | |
| DIODE GP 1KV 2A SMB/DO-214AA | |
| DIODE GP 200V 2A SMB/DO-214AA | |
| DIODE GP 200V 500MA SUB SMA | |
| DIODE GP 200V 700MA DO219AB | |
| DIODE GP 200V 800MA SUB SMA | |
| DIODE GP 400V 2A SMB/DO-214AA | |
| DIODE GP 400V 3A SMB/DO-214AA | |
| DIODE GP 400V 500MA SUB SMA | |
| DIODE GP 400V 800MA SUB SMA | |
| DIODE GP 50V 2A SMB/DO-214AA | |
| DIODE GP 50V 3A SMB/DO-214AA | |
| DIODE GP 600V 1.2A SOD123HE | |
| DIODE GP 600V 2A SMB/DO-214AA | |
| DIODE GP 600V 3A SMB/DO-214AA | |
| DIODE GP 600V 500MA SUB SMA | |
| DIODE GP 600V 800MA SUB SMA | |
| DIODE GP 800V 1.2A SOD123HE | |
| DIODE GP 800V 2A SMB/DO-214AA | |
| DIODE GP 800V 3A SMB/DO-214AA | |
| DIODE GP 800V 500MA SUB SMA | |
| DIODE GP 800V 800MA SUB SMA | |
| DIODE SCHOTTKY 30V 2A PMDTM | |
| DIODE SCHOTTKY 30V 3A PMDT | |
| DIODE SCHOTTKY 40V 5A AXIAL | |
| DIODE | |
| FAST RECOVERY RECTIFIER SMA T&R | |
| FAST RECOVERY RECTIFIER SMB T&R | |
| Integrated Circuits (ICs) - Diodes - Diodes - Fast Recovery Rectifiers | |
| Integrated Circuits (ICs) - Diodes - Switching Diode | |
| Interface | |
| Rapid GPP Rectifier SOD123F T&R | |
| RECTIFIER DIODE, 30A, 1000V | |
| RECTIFIER DIODE, 30A, 700V | |
| RECTIFIER DIODE, 30A, 800V | |
| RECTIFIER DIODE, 30A, 900V | |
| RECTIFIER DIODE, 8A, 200V | |
| RECTIFIER DIODE | |
| RECTIFIER, AVALANCHE, 1 PHASE, 4 | |
| SENSOR PHOTODIODE 970NM PVC WIRE | |
| TVS DIODE 12VWM 19VC 16SO | |
| TVS DIODE 12VWM VMN2M | |
| TVS DIODE 15VWM 24VC 14SO | |
| TVS DIODE 24VWM 43VC 16SO | |
| TVS DIODE 3.3VWM 7VC 16SO | |
| TVS DIODE 3.5VWM EMD6 | |
| TVS DIODE 3.5VWM VMN2 | |
| TVS DIODE 3VWM 6SMD | |
| TVS DIODE 9VWM EMD6 | |
| TVS DIODE EMD2 | |
| ULTRAFAST DIODE |
| << Prev | Next >> |