Acme Chip Technology Co., Limited Datasheets for Diodes
Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more
Page:
1
50
70
80
90
100
110
120
123
124
125
126
127
128
129
130
131
132
133
134
135
140
150
160
170
180
187
| Product Name | Notes |
|---|---|
| 24V TRANSIENT VOLTAGE SUPPRESSOR | |
| 24V, SOT-23, DUAL LINE CAN BUS T | |
| BRIDGE RECTIFIER DBF T&R 3K | |
| DIODE ARRAY GP 200V 3A TO252GE | |
| DIODE DISC RD 4000A 5800V | |
| DIODE FAST MINIMELF 200V 150NS | |
| DIODE GEN PURP 1.2KV 10000A | |
| DIODE GEN PURP 100V 1A DO213AB | |
| DIODE GEN PURP 100V 500MA | |
| DIODE GEN PURP 1KV 10000A | |
| DIODE GEN PURP 1KV 1A DO214BA | |
| DIODE GEN PURP 200V 1A DO213AA | |
| DIODE GEN PURP 200V 1A DO213AB | |
| DIODE GEN PURP 200V 1A PMDE | |
| DIODE GEN PURP 200V 2A PMDE | |
| DIODE GEN PURP 200V 2A PMDTM | |
| DIODE GEN PURP 200V 3A PMDTM | |
| DIODE GEN PURP 200V 3A TO252GE | |
| DIODE GEN PURP 200V 5A TO252GE | |
| DIODE GEN PURP 300V 20A TO220NFM | |
| DIODE GEN PURP 350V 10A TO252GE | |
| DIODE GEN PURP 350V 5A TO252 | |
| DIODE GEN PURP 400V 1.5A PMDTM | |
| DIODE GEN PURP 400V 1A DO213AB | |
| DIODE GEN PURP 400V 500MA | |
| DIODE GEN PURP 430V 20A TO220NFM | |
| DIODE GEN PURP 50V 1A DO213AB | |
| DIODE GEN PURP 50V 500MA DO213AA | |
| DIODE GEN PURP 600V 1.5A PMDS | |
| DIODE GEN PURP 600V 10000A | |
| DIODE GEN PURP 600V 10A TO252GE | |
| DIODE GEN PURP 600V 1A DO214BA | |
| DIODE GEN PURP 600V 3A TO252GE | |
| DIODE GEN PURP 600V 5A TO252 | |
| DIODE GEN PURP 600V 5A TO252GE | |
| DIODE GEN PURP 650V 60A TO247GE | |
| DIODE GEN PURP 800V 10000A | |
| DIODE GEN PURP 800V 1A DO213AA | |
| DIODE GEN PURP 800V 1A DO214BA | |
| DIODE GEN PURP 800V 500MA | |
| DIODE GP 100V 500MA DO213AA | |
| DIODE GP 2.4KV 10000A PUCK | |
| DIODE GP 2.6KV 10000A PUCK | |
| DIODE GP 200V 500MA DO213AA | |
| DIODE GP 3KV 10000A HOCKEY PUCK | |
| DIODE GP 400V 500MA DO213AA | |
| DIODE GP 600V 500MA DO213AA | |
| DIODE GP 800V 500MA DO213AA | |
| DIODE ZENER 16V | |
| DIODE ZENER 2.7V 0.2W | |
| DIODE ZENER 39V | |
| DIODE ZENER 3V | |
| DIODE ZENER 4.3V | |
| DIODE ZENER 4.7V | |
| DIODE ZENER 5.1V | |
| DIODE ZENER 5.6V | |
| DIODE ZENER 6.2V 1W | |
| DIODE ZENER 6.8V 0.5W | |
| DIODE ZENER 6.8V | |
| DIODE ZENER 7.5V | |
| DIODE ZENER 8.2V | |
| DIODE ZENER 9.1V | |
| DIODE ZENER | |
| RD12M-T2B-A - ZENER DIODES 200 M | |
| RD12S(0)-T1-A - ZENER DIODES200 | |
| RD12SL-T1-A - ZENER DIODES 200 M | |
| RD12UJ-T1-A - LOW NOISE SHARP BR | |
| RD12UJ-T1-AT - LOW NOISE SHARP B | |
| RD13FM-T1-AY - ZENER DIODES1 W P | |
| RD13SL-T1-A - ZENER DIODES 200 M | |
| RD13UJ - ZENER DIODE | |
| RD15MW-T1B-AT - ZENER DIODES 200 | |
| RD15UJ-T1-A - LOW NOISE SHARP BR | |
| RD15UM-T1-A - ZENER DIODES 2PIN | |
| RD16F - ZENER DIODE | |
| RD16M(0)-T1B-AT - ZENER DIODES 2 | |
| RD16P(2)-T1-AZ - 1W POWER MINI M | |
| RD16S(0)-T2-A - ZENER DIODES200 | |
| RD16UJ-T1-A - LOW NOISE SHARP BR | |
| RD16UM - ZENER DIODE | |
| RD18FM(0)-T1-AY - ZENER DIODES1 | |
| RD18M-T2B-A - ZENER DIODES 200 M | |
| RD18SL-T1-A - ZENER DIODES 200 M | |
| RD18UJ-T1-A - LOW NOISE SHARP BR | |
| RD2.2S-T1-A - ZENER DIODES200 MW | |
| RD2.7FM-T1-AZ - ZENER DIODES1 W | |
| RD2.7P-T1-AZ - 1W POWER MINI MOL | |
| RD2.7UM-T1-A - ZENER DIODES 2PIN | |
| RD20UM - ZENER DIODE | |
| RD22E - ZENER DIODE | |
| RD22S-T1-AT - ZENER DIODES200 MW | |
| RD22UJ-T1-A - LOW NOISE SHARP BR | |
| RD22UM - ZENER DIODE | |
| RD24M-T2B-A - ZENER DIODES 200 M | |
| RD24UJ - 150MW ZENER DIODE | |
| RD27M - 200MW ZENER DIODE | |
| RD27P-T2-AZ - 1W POWER MINI MOLD | |
| RD27UM - 150MW ZENER DIODE | |
| RD3.0E - ZENER DIODE | |
| RD3.0F - ZENER DIODE | |
| RD3.0FM-T1-AZ - ZENER DIODES1 W | |
| RD3.0S(0)-T1-AT - ZENER DIODES20 | |
| RD3.3M-T2B-A - ZENER DIODES 200 | |
| RD3.3S-T1-AT - ZENER DIODES200 M | |
| RD3.6P-T1-AZ - 1W POWER MINI MOL | |
| RD3.9UM-T1-A - ZENER DIODES 2PIN | |
| RD33F - ZENER DIODE | |
| RD36E - 500MW ZENER DIODE, DO-35 | |
| RD36UJ-T1-A - LOW NOISE SHARP BR | |
| RD39F - ZENER DIODE | |
| RD39UJ-T1-A - LOW NOISE SHARP BR | |
| RD39UM-T1-A - ZENER DIODES 2PIN | |
| RD4.3FM-T1-AZ - ZENER DIODES1 W | |
| RD4.3P-T1-AZ - 1W POWER MINI MOL | |
| RD4.3UM - ZENER DIODE | |
| RD4.7FM-T1-AY - ZENER DIODES1 W | |
| RD4.7SL-T1-A - ZENER DIODES 200 | |
| RD43S-T1-A - ZENER DIODES200 MW | |
| RD47P(0)-T1-AZ - 1W POWER MINI M | |
| RD5.1J - ZENER DIODE | |
| RD5.1M(0)-T1B-A - ZENER DIODES 2 | |
| RD5.1MW-T2B-A - ZENER DIODES 200 | |
| RD5.1S(0)-T1-AT - ZENER DIODES20 | |
| RD5.6P - 1W ZENER DIODE | |
| RD5.6S-T2-A - ZENER DIODES200 MW | |
| RD5.6SL-T2-A - ZENER DIODES 200 | |
| RD56S - 200MW ZENER DIODE | |
| RD6.2E - 500MW ZENER DIODE, DO-3 | |
| RD6.2F - ZENER DIODE | |
| RD6.2M-T2B-A - ZENER DIODES 200 | |
| RD6.2UJ - 150MW ZENER DIODE | |
| RD6.8FM-T2-AZ - ZENER DIODES1 W | |
| RD6.8S(0)-T1-AT - ZENER DIODES20 | |
| RD62P-T1-AZ - 1W POWER MINI MOLD | |
| RD68P-T1-AZ - 1W POWER MINI MOLD | |
| RD7.5SL-T1-A - ZENER DIODES 200 | |
| RD75P-T2-AZ - 1W POWER MINI MOLD | |
| RD75S - 200MW ZENER DIODE | |
| RD8.2S(0)-T1-AT - ZENER DIODES20 | |
| RD82FM-T1-AY - ZENER DIODES1 W P | |
| RD82P-T1-AZ - 1W POWER MINI MOLD | |
| RD9.1F - ZENER DIODE | |
| RD9.1FM-T1-AZ - ZENER DIODES1 W | |
| RD9.1SL-T1-A - ZENER DIODES 200 | |
| RD9.1UJ-T1-A - LOW NOISE SHARP B | |
| RD91FM-T1-AZ - ZENER DIODES1 W P | |
| ZENER DIODE, 4.3V | |
| ZENER DIODE, 4.7V | |
| ZENER DIODE, 5.6V | |
| ZENER DIODE, 6.2V, 1W | |
| ZENER DIODE, 7.5V |
| << Prev | Next >> |