13V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount 2-DFN (1x0.6)
13V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount 2-DFN (1x0.6)
ULTRA LOW CAPACITANCE ESD PROTEC
ULTRA LOW CAPACITANCE ESD PROTEC
| DigiKey | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 3757-PE1403M1Q_R1_00001CT-ND | PE1403M1Q_R1_00001 | PE1403M1Q_R1_00001 |
| Product Name | TVS Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | 0402 (1006 Metric) | 2-DFN (1x0.6) | |
| VC | 13 volts | 13 volts | |
| VBR | 4 volts | 4 volts |