For surface mounted applications in order to optimize board space Low profile package Built-in strain relief
39.38V Clamp 16.3A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
TVS DIODE 23.1VWM 39.38VC DO214
| Littelfuse, Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Avalanche Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | P6SMBJ27 | P6SMBJ27-ND | P6SMBJ27 |
| Product Name | Overvoltage Protection - TVS Diodes - Series: P6SMBJ - P6SMBJ27 | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| RoHS Compliant | RoHS | ||
| VR | 21.8 volts | ||
| VBR | 24.34 to 29.75 volts | 24.35 volts | 24.35 volts |
| PD | 600000 milliwatts | ||
| Configuration | Single |