Acme Chip Technology Co., Limited Datasheets for Diodes

Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more

Page: 1 50 60 70 80 90 100 110 113 114 115 116 117 118 119 120 121 122 123 124 125 130 140 150 160 170 180 187
Product Name Notes
Circuit Protection - TVS
P4SMA, DO214AC, 10.2V, 16.7V, RE
P4SMA, DO214AC, 12.8V, 21.2V, RE
P4SMA, DO214AC, 13.6V, 22.5V, RE
P4SMA, DO214AC, 15.3V, 25.2V, RE
P4SMA, DO214AC, 17.1V, 27.7V, RE
P4SMA, DO214AC, 9.4V, 15.6V, REE
SURFACE MOUNT TRANSIENT VOLTAGE
TVS DIODE 10.2VWM 16.7VC DO214AC
TVS DIODE 10.2VWM 17.54VC DO214
TVS DIODE 102VWM 165VC DO214AC
TVS DIODE 102VWM 173.25VC DO214
TVS DIODE 11.1VWM 18.2VC DO214AC
TVS DIODE 11.1VWM 19.11VC DO214
TVS DIODE 111VWM 179VC DO214AC
TVS DIODE 111VWM 187.95VC DO214
TVS DIODE 12.8VWM 21.2VC DO214AC
TVS DIODE 12.8VWM 21.2VC SMA
TVS DIODE 12.8VWM 22.26VC DO214
TVS DIODE 128VWM 207VC DO214AC
TVS DIODE 128VWM 217.35VC DO214
TVS DIODE 13.6VWM 22.5VC DO214AC
TVS DIODE 13.6VWM 22.5VC SMA
TVS DIODE 13.6VWM 23.63VC DO214
TVS DIODE 136VWM 219VC DO214AC
TVS DIODE 136VWM 229.95VC DO214
TVS DIODE 145VWM 234VC DO214AC
TVS DIODE 145VWM 245.7VC DO214AC
TVS DIODE 15.3VWM 25.2VC DO214AC
TVS DIODE 15.3VWM 25.5VC DO214AC
TVS DIODE 15.3VWM 25.5VC SMA
TVS DIODE 15.3VWM 26.78VC DO214
TVS DIODE 154VWM 246VC DO214AC
TVS DIODE 154VWM 258.3VC DO214AC
TVS DIODE 17.1VWM 27.7VC DO214AC
TVS DIODE 17.1VWM 27.7VC SMA
TVS DIODE 17.1VWM 29.09VC DO214
TVS DIODE 171VWM 274VC DO214AC
TVS DIODE 171VWM 287.7VC DO214AC
TVS DIODE 18.8VWM 30.6VC DO214AC
TVS DIODE 18.8VWM 30.6VC SMA
TVS DIODE 18.8VWM 32.13VC DO214
TVS DIODE 185VWM 328VC DO214AC
TVS DIODE 20.5VWM 33.2VC DO214AC
TVS DIODE 20.5VWM 34.86VC DO214
TVS DIODE 200VWM 324VC SMA
TVS DIODE 55.1VWM 98VC DO204AL
TVS DIODE 6.05VWM 11.7VC DO204AL
TVS DIODE 6.4VWM 11.3VC DO204AL
TVS DIODE 6.4VWM 11.3VC DO41
TVS DIODE 6.4VWM 11.87VC DO204AL
TVS DIODE 60.7VWM 108VC DO204AL
TVS DIODE 64.1VWM 103VC DO204AL
TVS DIODE 64.1VWM 103VC DO41
TVS DIODE 64.1VWM 108.15VC DO204
TVS DIODE 66.4VWM 118VC DO204AL
TVS DIODE 7.02VWM 12.1VC DO204AL
TVS DIODE 7.02VWM 12.71V DO204AL
TVS DIODE 7.78VWM 13.4VC DO204AL
TVS DIODE 7.78VWM 13.4VC DO41
TVS DIODE 7.78VWM 14.07V DO204AL
TVS DIODE 7.8VWM 13.4VC DO41
TVS DIODE 70.1VWM 113VC DO204AL
TVS DIODE 70.1VWM 113VC DO41
TVS DIODE 70.1VWM 118.65VC DO204
TVS DIODE 77.8VWM 125VC DO204AL
TVS DIODE 77.8VWM 125VC DO41
TVS DIODE 77.8VWM 131.25VC DO204
TVS DIODE 7VWM 12.1VC DO41
TVS DIODE 8.55VWM 14.5VC DO214AC
TVS DIODE 8.55VWM 15.23VC DO214
TVS DIODE 85.5VWM 137VC DO214AC
TVS DIODE 85.5VWM 143.85VC DO214
TVS DIODE 9.4VWM 15.6VC DO214AC
TVS DIODE 9.4VWM 16.38VC DO214AC
TVS DIODE 94VWM 152VC DO214AC
TVS DIODE 94VWM 159.6VC DO214AC
TVS DIODE BI 111VWM 179VC SMA
TVS DO15 6V 400W BIDIR
TVS SMA 175V 400W BIDIR
TVS SMA 175V 400W UNIDIR

<< Prev Next >>