For surface mounted applications in order to optimize board space Low profile package Built-in strain relief
344V Clamp 1.8A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
TVS DIODE 214VWM 344VC DO214AA
| Littelfuse, Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Avalanche Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | P6SMBJ250CA | P6SMBJ250CALFTR-ND | P6SMBJ250CA |
| Product Name | Overvoltage Protection - TVS Diodes - Series: P6SMBJ - P6SMBJ250CA | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| RoHS Compliant | RoHS | ||
| VBR | 237 to 263 volts | 237 volts | 237 volts |
| PD | 600000 milliwatts | ||
| Configuration | Single | ||
| Package | SMB; DO-214AA, SMB | SMB; DO-214AA (SMBJ) |