PANJIT SemiConductor Single Zener Diodes PDZ22B_R1_00001

Description
Zener Diode 22V 400mW ±2.11% Surface Mount SOD-323
Request a Quote Datasheet
Description
Zener Diode 22V 400mW ±2.11% Surface Mount SOD-323
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 3757-PDZ22B_R1_00001TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
3757-PDZ22B_R1_00001TR-ND
Single Zener Diodes 3757-PDZ22B_R1_00001TR-ND
Zener Diode 22V 400mW ±2.11% Surface Mount SOD-323

Zener Diode 22V 400mW ±2.11% Surface Mount SOD-323

Buy Now Datasheet
Single Zener Diodes - 3757-PDZ22B_R1_00001CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
3757-PDZ22B_R1_00001CT-ND
Single Zener Diodes 3757-PDZ22B_R1_00001CT-ND
Zener Diode 22V 400mW ±2.11% Surface Mount SOD-323

Zener Diode 22V 400mW ±2.11% Surface Mount SOD-323

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 1130207-PDZ22B_R1_00001 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1130207-PDZ22B_R1_00001
Discrete Semiconductor Products - Diodes - Zener - Single 1130207-PDZ22B_R1_00001
Win Source Part Number: 1130207-PDZ22B_R1_00 001 Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Tape & Reel Standard Package: 5,000 Mounting: SMD (SMT) Tolerance: ±2.11% Power - Max: 400 mW Current - Reverse Leakage @ Vr: 50 nA @ 17 V Voltage - Zener (Nom) (Vz): 22 V Impedance (Max) (Zzt): 25 Ohms Package / Case: SC-90, SOD-323F Supplier Device Package: SOD-323 Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0050 Mfr: Panjit International Inc. Other Names: 3757-PDZ22B_R1_00001 TR,3757-PDZ22B_R1_00 001DKR,3757-PDZ22B_R 1_00001CT Base Product Number: PDZ22B

Win Source Part Number: 1130207-PDZ22B_R1_00001
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Tape & Reel
Standard Package: 5,000
Mounting: SMD (SMT)
Tolerance: ±2.11%
Power - Max: 400 mW
Current - Reverse Leakage @ Vr: 50 nA @ 17 V
Voltage - Zener (Nom) (Vz): 22 V
Impedance (Max) (Zzt): 25 Ohms
Package / Case: SC-90, SOD-323F
Supplier Device Package: SOD-323
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0050
Mfr: Panjit International Inc.
Other Names: 3757-PDZ22B_R1_00001TR,3757-PDZ22B_R1_00001DKR,3757-PDZ22B_R1_00001CT
Base Product Number: PDZ22B

Buy Now
SMD Zener Diode - 287-PDZ22B_R1_00001 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD Zener Diode
287-PDZ22B_R1_00001
SMD Zener Diode 287-PDZ22B_R1_00001
SURFACE MOUNT SILICON ZENER DIOD Product overview: PDZ22B_R1_00001 from PANJIT is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, SMD. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, SMD, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-PDZ22B_R1_00001 can be used for catalog matching and distributor lookup.

SURFACE MOUNT SILICON ZENER DIOD Product overview: PDZ22B_R1_00001 from PANJIT is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, SMD. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, SMD, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-PDZ22B_R1_00001 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - PDZ22B_R1_00001 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
PDZ22B_R1_00001
Discrete Semiconductor Products - Diodes - Zener PDZ22B_R1_00001
SURFACE MOUNT SILICON ZENER DIOD

SURFACE MOUNT SILICON ZENER DIOD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 3757-PDZ22B_R1_00001TR-ND 1130207-PDZ22B_R1_00001 287-PDZ22B_R1_00001 PDZ22B_R1_00001
Product Name Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener - Single SMD Zener Diode Discrete Semiconductor Products - Diodes - Zener
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package SOD-323; SC-90, SOD-323F Tape & Reel (TR) SOD-323; SOD-323
VZ 22 volts 22 volts 22 volts
ZZT 25 ohms 25 ohms 25 ohms
Unlock Full Specs
to access all available technical data