23.2V Clamp 25.8A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
23.2V Clamp 25.8A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
Win Source Part Number: 974504-P6SMBJ14A_R1_
Category: Circuit Protection>TVS - Diodes
Series: P6SMBJ
Type: Zener
Package: Tape & Reel
Applications: General Purpose
Standard Package: 800
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 14V
Voltage - Breakdown (Min): 15.6V
Voltage - Clamping (Max) @ Ipp: 23.2V
Power - Peak Pulse: 600W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 25.8A
Package / Case: DO-214AA, SMB
Supplier Device Package: SMB (DO-214AA)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Panjit International Inc.
Other Names: 3757-P6SMBJ14A_R1_00
SURFACE MOUNT TRANSIENT VOLTAGE
| DigiKey | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 3757-P6SMBJ14A_R1_00001TR-ND | 974504-P6SMBJ14A_R1_00001 | P6SMBJ14A_R1_00001 |
| Product Name | TVS Diodes | Circuit Protection - TVS - Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | SMB; DO-214AA, SMB | DO-214AA, SMB | SMB; SMB (DO-214AA) |
| Peak Pulse Power | 600 watts | 600 watts | 600 watts |
| VC | 23.2 volts | 23.2 volts | 23.2 volts |