13V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount DFN2510-10L
13V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount DFN2510-10L
ULTRA LOW CAPACITANCE ESD PROTEC
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 3757-PE1403M4Q_R1_00001CT-ND | PE1403M4Q_R1_00001 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | 10-UFDFN | DFN2510-10L |
| VC | 13 volts | 13 volts |