PANJIT SemiConductor 15V 0.4W Zener Diode PDZ15B_R1_00001

Description
Zener Diode, 15V V(Z), 2.18%, 0.4W, Silicon, Unidirectional, GREEN, PLASTIC PACKAGE-2 Product overview: PDZ15B_R1_00001 from PANJIT is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 15V, 0.4W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 15V, 0.4W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-PDZ15B_R1_00001 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Zener Diode, 15V V(Z), 2.18%, 0.4W, Silicon, Unidirectional, GREEN, PLASTIC PACKAGE-2 Product overview: PDZ15B_R1_00001 from PANJIT is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 15V, 0.4W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 15V, 0.4W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-PDZ15B_R1_00001 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
15V 0.4W Zener Diode - 287-PDZ15B_R1_00001 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
15V 0.4W Zener Diode
287-PDZ15B_R1_00001
15V 0.4W Zener Diode 287-PDZ15B_R1_00001
Zener Diode, 15V V(Z), 2.18%, 0.4W, Silicon, Unidirectional, GREEN, PLASTIC PACKAGE-2 Product overview: PDZ15B_R1_00001 from PANJIT is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 15V, 0.4W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 15V, 0.4W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-PDZ15B_R1_00001 can be used for catalog matching and distributor lookup.

Zener Diode, 15V V(Z), 2.18%, 0.4W, Silicon, Unidirectional, GREEN, PLASTIC PACKAGE-2 Product overview: PDZ15B_R1_00001 from PANJIT is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 15V, 0.4W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 15V, 0.4W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-PDZ15B_R1_00001 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 1130225-PDZ15B_R1_00001 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1130225-PDZ15B_R1_00001
Discrete Semiconductor Products - Diodes - Zener - Single 1130225-PDZ15B_R1_00001
Win Source Part Number: 1130225-PDZ15B_R1_00 001 Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Tape & Reel Standard Package: 5,000 Mounting: SMD (SMT) Tolerance: ±2.13% Power - Max: 400 mW Current - Reverse Leakage @ Vr: 50 nA @ 11 V Voltage - Zener (Nom) (Vz): 15 V Impedance (Max) (Zzt): 15 Ohms Package / Case: SC-90, SOD-323F Supplier Device Package: SOD-323 Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0050 Mfr: Panjit International Inc. Other Names: 3757-PDZ15B_R1_00001 DKR,3757-PDZ15B_R1_0 0001CT,3757-PDZ15B_R 1_00001TR Base Product Number: PDZ15B

Win Source Part Number: 1130225-PDZ15B_R1_00001
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Tape & Reel
Standard Package: 5,000
Mounting: SMD (SMT)
Tolerance: ±2.13%
Power - Max: 400 mW
Current - Reverse Leakage @ Vr: 50 nA @ 11 V
Voltage - Zener (Nom) (Vz): 15 V
Impedance (Max) (Zzt): 15 Ohms
Package / Case: SC-90, SOD-323F
Supplier Device Package: SOD-323
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0050
Mfr: Panjit International Inc.
Other Names: 3757-PDZ15B_R1_00001DKR,3757-PDZ15B_R1_00001CT,3757-PDZ15B_R1_00001TR
Base Product Number: PDZ15B

Buy Now
Single Zener Diodes - 3757-PDZ15B_R1_00001CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
3757-PDZ15B_R1_00001CT-ND
Single Zener Diodes 3757-PDZ15B_R1_00001CT-ND
Zener Diode 15V 400mW ±2.13% Surface Mount SOD-323

Zener Diode 15V 400mW ±2.13% Surface Mount SOD-323

Buy Now Datasheet
Single Zener Diodes - 3757-PDZ15B_R1_00001TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
3757-PDZ15B_R1_00001TR-ND
Single Zener Diodes 3757-PDZ15B_R1_00001TR-ND
Zener Diode 15V 400mW ±2.13% Surface Mount SOD-323

Zener Diode 15V 400mW ±2.13% Surface Mount SOD-323

Buy Now Datasheet
Single Zener Diodes - 3757-PDZ15B_R1_00001DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
3757-PDZ15B_R1_00001DKR-ND
Single Zener Diodes 3757-PDZ15B_R1_00001DKR-ND
Zener Diode 15V 400mW ±2.13% Surface Mount SOD-323

Zener Diode 15V 400mW ±2.13% Surface Mount SOD-323

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - PDZ15B_R1_00001 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
PDZ15B_R1_00001
Discrete Semiconductor Products - Diodes - Zener PDZ15B_R1_00001
SURFACE MOUNT SILICON ZENER DIOD

SURFACE MOUNT SILICON ZENER DIOD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes
Product Number 287-PDZ15B_R1_00001 1130225-PDZ15B_R1_00001 3757-PDZ15B_R1_00001CT-ND PDZ15B_R1_00001
Product Name 15V 0.4W Zener Diode Discrete Semiconductor Products - Diodes - Zener - Single Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener
RoHS Compliant RoHS
PD 0.4000 milliwatts
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package SOD-323; SC-90, SOD-323F SOD-323; SOD-323
Unlock Full Specs
to access all available technical data