Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
DIODES
ADVANCED PHOTONIX
PDB-C155SMF -- SENSORS, TRANSDUCERS - OPTICAL SENSORS - PHOTODIODES
Advanced Photonix
Sensors, Transducers - Optical Sensors - Photodiodes
PDB-C155SMF
Description
SENSOR PHOTODIODE BLU 7.95MM SMD
Description
SENSOR PHOTODIODE BLU 7.95MM SMD
Suppliers
Company
Product
Description
Supplier Links
Acme Chip Technology Co., Limited
Shenzhen, China
Sensors, Transducers - Optical Sensors - Photodiodes
PDB-C155SMF
Sensors, Transducers - Optical Sensors - Photodiodes
PDB-C155SMF
SENSOR PHOTODIODE BLU 7.95MM SMD
SENSOR PHOTODIODE BLU 7.95MM SMD
Supplier's Site
Technical Specifications
Acme Chip Technology Co., Limited
Product Category
Diodes
Product Number
PDB-C155SMF
Product Name
Sensors, Transducers - Optical Sensors - Photodiodes
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Zener Diodes
1220008
Specs
Diode Type
Zener
Diode Applications
Voltage Regulation
RoHS Compliant
RoHS
View Details
Fuji Electric Corp. of America
Diode; 0.6 A; 0.55 V (Max.) @ 0.6 A; 40; 25 A; -40 degC; 150 degC
ERA82-004
Specs
Diode Type
Schottky
I
F
600 mA
V
R
40 volts
View Details
Nexperia B.V.
Single high-speed switching diode
BAS21J,115
Specs
Diode Applications
Switching; Protector
RoHS Compliant
RoHS
View Details
6
suppliers
Rochester Electronics
ZENER DIODE
1N5361B
Specs
Diode Type
Zener
RoHS Compliant
RoHS
V
F
1.2 volts
View Details