Acme Chip Technology Co., Limited Datasheets for Diodes
Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more
Page:
1
50
60
70
80
90
100
110
116
117
118
119
120
121
122
123
124
125
126
127
128
130
140
150
160
170
180
187
| Product Name | Notes |
|---|---|
| Interface | |
| P6KE, DO-204AC, 214V, 344V, BOX | |
| P6KE, DO-204AC, 23.1V, 37.5V, AU | |
| P6KE, DO-204AC, 23.1V, 37.5V, BO | |
| P6KE, DO-204AC, 28.2V, 45.7V, AU | |
| P6KE, DO-204AC, 30.8V, 49.9V, BO | |
| P6KE, DO-204AC, 300V, 482V, BOX | |
| P6KE, DO-204AC, 33.3V, 53.9V, BO | |
| P6KE, DO-204AC, 342V, 548V, BOX | |
| P6KE, DO-204AC, 376V, 602V, BOX | |
| P6KE, DO-204AC, 40.2V, 64.8V, BO | |
| P6KE, DO-204AC, 6.4V, 11.3V, BOX | |
| TRANS VOLTAGE SUPPRESSOR DIODE | |
| TVS DIODE 19.4VWM 34.7VC DO204AC | |
| TVS DIODE 20.5VWM 33.2VC DO15 | |
| TVS DIODE 20.5VWM 34.86V DO204AC | |
| TVS DIODE 21.8VWM 39.1VC DO204AC | |
| TVS DIODE 214VWM 344VC AXIAL | |
| TVS DIODE 214VWM 344VC DO15 | |
| TVS DIODE 214VWM 344VC DO204AC | |
| TVS DIODE 214VWM 361.2VC DO204AC | |
| TVS DIODE 23.1VWM 37.5VC AXIAL | |
| TVS DIODE 23.1VWM 37.5VC DO15 | |
| TVS DIODE 23.1VWM 37.5VC DO204AC | |
| TVS DIODE 23.1VWM 39.38V DO204AC | |
| TVS DIODE 23.1VWM 48.3VC DO15 | |
| TVS DIODE 24.3VWM 43.5VC DO204AC | |
| TVS DIODE 25.6VWM 41.4VC AXIAL | |
| TVS DIODE 25.6VWM 41.4VC DO15 | |
| TVS DIODE 25.6VWM 41.4VC DO204AC | |
| TVS DIODE 25.6VWM 43.47V DO204AC | |
| TVS DIODE 256VWM 414VC AXIAL | |
| TVS DIODE 256VWM 414VC DO15 | |
| TVS DIODE 256VWM 414VC DO204AC | |
| TVS DIODE 256VWM 434.7VC DO204AC | |
| TVS DIODE 26.8VWM 47.7VC DO204AC | |
| TVS DIODE 28.2VWM 45.7VC AXIAL | |
| TVS DIODE 28.2VWM 45.7VC DO15 | |
| TVS DIODE 28.2VWM 45.7VC DO204AC | |
| TVS DIODE 28.2VWM 47.99V DO204AC | |
| TVS DIODE 284VWM 504VC DO204AC | |
| TVS DIODE 299.3VWM 482VC DO15 | |
| TVS DIODE 30.8VWM 49.9VC AXIAL | |
| TVS DIODE 30.8VWM 49.9VC DO15 | |
| TVS DIODE 30.8VWM 49.9VC DO204AC | |
| TVS DIODE 30.8VWM 52.4VC DO204AC | |
| TVS DIODE 300VWM 482VC AXIAL | |
| TVS DIODE 300VWM 482VC DO15 | |
| TVS DIODE 300VWM 482VC DO204AC | |
| TVS DIODE 300VWM 506.1VC DO204AC | |
| TVS DIODE 31VWM 64.3VC DO15 | |
| TVS DIODE 324.9VWM 524.4VC DO15 | |
| TVS DIODE 33.3VWM 53.9VC AXIAL | |
| TVS DIODE 33.3VWM 53.9VC DO15 | |
| TVS DIODE 33.3VWM 53.9VC DO204AC | |
| TVS DIODE 33.3VWM 56.6VC DO204AC | |
| TVS DIODE 342VWM 548VC AXIAL | |
| TVS DIODE 342VWM 548VC DO15 | |
| TVS DIODE 342VWM 548VC DO204AC | |
| TVS DIODE 342VWM 575.4VC DO204AC | |
| TVS DIODE 356VWM 631VC DO204AC | |
| TVS DIODE 36.8VWM 59.3VC AXIAL | |
| TVS DIODE 36.8VWM 59.3VC DO15 | |
| TVS DIODE 36.8VWM 59.3VC DO204AC | |
| TVS DIODE 36.8VWM 62.27V DO204AC | |
| TVS DIODE 376.2VWM 607.2VC DO15 | |
| TVS DIODE 376VWM 600VC DO15 | |
| TVS DIODE 376VWM 602VC DO15 | |
| TVS DIODE 376VWM 602VC DO204AC | |
| TVS DIODE 38.1VWM 67.8VC DO204AC | |
| TVS DIODE 40.2VWM 64.8VC AXIAL | |
| TVS DIODE 40.2VWM 64.8VC DO15 | |
| TVS DIODE 40.2VWM 64.8VC DO204AC | |
| TVS DIODE 40.2VWM 68.04V DO204AC | |
| TVS DIODE 408VWM 658VC DO204AC | |
| TVS DIODE 41.3VWM 73.5VC DO204AC | |
| TVS DIODE 413VWM 729VC DO204AC | |
| TVS DIODE 422.2VWM 748.8VC DO15 | |
| TVS DIODE 427.5VWM 690VC DO15 | |
| TVS DIODE 43.6VWM 70.1VC AXIAL | |
| TVS DIODE 43.6VWM 70.1VC DO15 | |
| TVS DIODE 43.6VWM 70.1VC DO204AC | |
| TVS DIODE 43.6VWM 73.61V DO204AC | |
| TVS DIODE 434VWM 698VC DO15 | |
| TVS DIODE 434VWM 698VC DO204AC | |
| TVS DIODE 437VWM 772VC DO204AC | |
| TVS DIODE 444.6VWM 717.6VC DO15 | |
| TVS DIODE 45.4VWM 80.5VC DO204AC | |
| TVS DIODE 451VWM 725VC DO204AC | |
| TVS DIODE 459VWM 740VC DO15 | |
| TVS DIODE 460VWM 740VC DO204AC | |
| TVS DIODE 468VWM 760VC DO204AC | |
| TVS DIODE 47.8VWM 77VC AXIAL | |
| TVS DIODE 47.8VWM 77VC DO15 | |
| TVS DIODE 47.8VWM 77VC DO204AC | |
| TVS DIODE 47.8VWM 80.85V DO204AC | |
| TVS DIODE 470.3VWM 759VC DO15 | |
| TVS DIODE 477VWM 761.25V DO204AC | |
| TVS DIODE 495VWM 798VC DO204AC | |
| TVS DIODE 5.5VWM 10.8VC DO15 | |
| TVS DIODE 5.5VWM 10.8VC DO204AC | |
| TVS DIODE 5.8VWM 10.5VC AXIAL | |
| TVS DIODE 5.8VWM 10.5VC DO15 | |
| TVS DIODE 5.8VWM 10.5VC DO204AC | |
| TVS DIODE 5.8VWM 11.03VC DO204AC | |
| TVS DIODE 50.2VWM 89VC DO204AC | |
| TVS DIODE 512VWM 828VC DO15 | |
| TVS DIODE 512VWM 828VC DO204AC | |
| TVS DIODE 513VWM 828VC DO15 | |
| TVS DIODE 53VWM 85VC AXIAL | |
| TVS DIODE 53VWM 85VC DO15 | |
| TVS DIODE 53VWM 85VC DO204AC | |
| TVS DIODE 53VWM 89.25VC DO204AC | |
| TVS DIODE 55.1VWM 98VC DO204AC | |
| TVS DIODE 58.1VWM 92VC AXIAL | |
| TVS DIODE 58.1VWM 92VC DO15 | |
| TVS DIODE 58.1VWM 92VC DO204AC | |
| TVS DIODE 58.1VWM 96.6VC DO204AC | |
| TVS DIODE 6.05VWM 11.7VC DO204AC | |
| TVS DIODE 6.4VWM 11.3VC AXIAL | |
| TVS DIODE 6.4VWM 11.3VC DO15 | |
| TVS DIODE 6.4VWM 11.3VC DO204AC | |
| TVS DIODE 6.4VWM 11.87VC DO204AC | |
| TVS DIODE 6.63VWM 12.5VC DO204AC | |
| TVS DIODE 60.7VWM 108VC DO204AC | |
| TVS DIODE 64.1VWM 103VC AXIAL | |
| TVS DIODE 64.1VWM 103VC DO15 | |
| TVS DIODE 64.1VWM 103VC DO204AC | |
| TVS DIODE 64.1VWM 108.15VC DO204 | |
| TVS DIODE 66.4VWM 118VC DO204AC | |
| TVS DIODE 7.02VWM 12.1VC AXIAL | |
| TVS DIODE 7.02VWM 12.1VC DO15 | |
| TVS DIODE 7.02VWM 12.1VC DO204AC | |
| TVS DIODE 7.02VWM 12.71V DO204AC | |
| TVS DIODE 7.78VWM 13.4VC AXIAL | |
| TVS DIODE 7.78VWM 13.4VC DO204AC | |
| TVS DIODE 70.1VWM 113VC AXIAL | |
| TVS DIODE 70.1VWM 113VC DO15 | |
| TVS DIODE 70.1VWM 113VC DO204AC | |
| TVS DIODE 70.1VWM 118.65VC DO204 | |
| TVS DIODE 77.8VWM 125VC DO204AC | |
| TVS DIODE DO15 | |
| TVS DIODE | |
| TVS DO15 38.1V 600W BIDIR | |
| TVS DO15 55.1V 600W BIDIR |
| << Prev | Next >> |