Acme Chip Technology Co., Limited Datasheets for Diodes
Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more
Page:
1
50
60
70
80
90
100
110
115
116
117
118
119
120
121
122
123
124
125
126
127
130
140
150
160
170
180
187
| Product Name | Notes |
|---|---|
| 5.0V,400WPACKAGE SOD-123FL TRANS | |
| 6.0V,400WPACKAGE SOD-123FL TRANS | |
| Circuit Protection - TVS | |
| DIODE GEN PURP 1.2KV 6A P600 | |
| DIODE GEN PURP 50V 6A P600 | |
| DIODE TVS 20.5VWM 33.2VC DO15 | |
| Interface | |
| P6KE, DO-204AC, 10.2V, 16.7V, BO | |
| P6KE, DO-204AC, 11.1V, 18.2V, BO | |
| P6KE, DO-204AC, 12.8V, 21.2V, BO | |
| P6KE, DO-204AC, 13.6V, 22.5V, BO | |
| P6KE, DO-204AC, 15.3V, 25.2V, BO | |
| P6KE, DO-204AC, 185V, 328V, BOX | |
| P6KE, DO-204AC, 20.5V, 33.2V, BO | |
| SIDACTOR LH BI 550V 500A DO214 2 | |
| SIDACTOR SYM 3CHP 420V 500A TO22 | |
| SIDACTOR SYM 420V 100A MS013 ROH | |
| SIDACTOR SYM 420V 50A MS013 ROHS | |
| SMA, TVS | |
| SURFACE MOUNT TRANSIENT VOLTAGE | |
| THYRISTOR 275V/550V 150A TO220-3 | |
| THYRISTOR 275V/550V 250A TO220-3 | |
| THYRISTOR 275V/550V 400A TO220-3 | |
| THYRISTOR 420V 150A 6SMD GW | |
| THYRISTOR 420V 150A TO220-3 | |
| THYRISTOR 420V 250A 6SMD GW | |
| THYRISTOR 420V 250A TO220-3 | |
| THYRISTOR 420V 400A 6SMD GW | |
| THYRISTOR 550V 1KA TO220-3 | |
| TRANS VOLTAGE SUPPRESSOR DIODE | |
| TRANSIENT VOLTAGE SUPPRESSOR D-F | |
| TVS DIODE 10.2VWM 16.7VC AXIAL | |
| TVS DIODE 10.2VWM 16.7VC DO15 | |
| TVS DIODE 10.2VWM 16.7VC DO204AC | |
| TVS DIODE 10.2VWM 17.54V DO204AC | |
| TVS DIODE 10.5VWM 19VC DO204AC | |
| TVS DIODE 102VWM 165VC AXIAL | |
| TVS DIODE 102VWM 165VC DO15 | |
| TVS DIODE 102VWM 165VC DO204AC | |
| TVS DIODE 102VWM 173.25V DO204AC | |
| TVS DIODE 105VWM 187VC DO204AC | |
| TVS DIODE 11.1VWM 18.2VC AXIAL | |
| TVS DIODE 11.1VWM 18.2VC DO15 | |
| TVS DIODE 11.1VWM 18.2VC DO204AC | |
| TVS DIODE 11.1VWM 19.11V DO204AC | |
| TVS DIODE 111VWM 179VC AXIAL | |
| TVS DIODE 111VWM 179VC DO15 | |
| TVS DIODE 111VWM 179VC DO204AC | |
| TVS DIODE 111VWM 187.95V DO204AC | |
| TVS DIODE 12.1VWM 22VC DO204AC | |
| TVS DIODE 12.8VWM 21.2VC AXIAL | |
| TVS DIODE 12.8VWM 21.2VC DO15 | |
| TVS DIODE 12.8VWM 21.2VC DO204AC | |
| TVS DIODE 12.8VWM 22.26V DO204AC | |
| TVS DIODE 12.9VWM 23.5VC DO204AC | |
| TVS DIODE 121VWM 215VC DO204AC | |
| TVS DIODE 128VWM 207VC AXIAL | |
| TVS DIODE 128VWM 207VC DO15 | |
| TVS DIODE 128VWM 207VC DO204AC | |
| TVS DIODE 128VWM 217.35V DO204AC | |
| TVS DIODE 13.6VWM 22.5VC AXIAL | |
| TVS DIODE 13.6VWM 22.5VC DO15 | |
| TVS DIODE 13.6VWM 22.5VC DO204AC | |
| TVS DIODE 13.6VWM 23.63V DO204AC | |
| TVS DIODE 130VWM 230VC DO204AC | |
| TVS DIODE 136VWM 219VC AXIAL | |
| TVS DIODE 136VWM 219VC DO15 | |
| TVS DIODE 136VWM 219VC DO204AC | |
| TVS DIODE 136VWM 229.95V DO204AC | |
| TVS DIODE 138VWM 244VC DO204AC | |
| TVS DIODE 14.5VWM 26.5VC DO204AC | |
| TVS DIODE 145VWM 234VC AXIAL | |
| TVS DIODE 145VWM 234VC DO15 | |
| TVS DIODE 145VWM 234VC DO204AC | |
| TVS DIODE 145VWM 245.7VC DO204AC | |
| TVS DIODE 146VWM 258VC DO204AC | |
| TVS DIODE 15.3VWM 25.2VC AXIAL | |
| TVS DIODE 15.3VWM 25.2VC DO15 | |
| TVS DIODE 15.3VWM 25.2VC DO204AC | |
| TVS DIODE 15.3VWM 25.5VC DO204AC | |
| TVS DIODE 15.3VWM 26.46V DO204AC | |
| TVS DIODE 15.3VWM 32.5VC DO15 | |
| TVS DIODE 154VWM 246VC AXIAL | |
| TVS DIODE 154VWM 246VC DO15 | |
| TVS DIODE 154VWM 246VC DO204AC | |
| TVS DIODE 154VWM 258.3VC DO204AC | |
| TVS DIODE 15VWM 32.5VC DO15 | |
| TVS DIODE 16.2VWM 29.1VC DO204AC | |
| TVS DIODE 162VWM 287VC DO204AC | |
| TVS DIODE 17.1VWM 27.7VC AXIAL | |
| TVS DIODE 17.1VWM 27.7VC DO15 | |
| TVS DIODE 17.1VWM 27.7VC DO204AC | |
| TVS DIODE 17.1VWM 29.09V DO204AC | |
| TVS DIODE 17.8VWM 31.9VC DO204AC | |
| TVS DIODE 171VWM 274VC AXIAL | |
| TVS DIODE 171VWM 274VC DO15 | |
| TVS DIODE 171VWM 274VC DO204AC | |
| TVS DIODE 171VWM 287.7VC DO204AC | |
| TVS DIODE 175VWM 344VC DO204AC | |
| TVS DIODE 18.8VWM 30.6VC AXIAL | |
| TVS DIODE 18.8VWM 30.6VC DO15 | |
| TVS DIODE 18.8VWM 30.6VC DO204AC | |
| TVS DIODE 18.8VWM 32.13V DO204AC | |
| TVS DIODE 185VWM 328VC AXIAL | |
| TVS DIODE 185VWM 328VC DO15 | |
| TVS DIODE 185VWM 328VC DO204AC | |
| TVS DIODE 185VWM 344.4VC DO204AC | |
| TVS DIODE 20.5VWM 33.2VC AXIAL | |
| TVS DIODE 20.5VWM 33.2VC DO15 | |
| TVS DIODE 20.5VWM 33.2VC DO204AC | |
| TVS DIODE 20.5VWM 34.86V DO204AC | |
| TVS DIODE 20.5VWM 42.8VC DO15 | |
| TVS DIODE 8.1VWM 15VC DO204AC | |
| TVS DIODE 8.55VWM 14.5VC AXIAL | |
| TVS DIODE 8.55VWM 14.5VC DO15 | |
| TVS DIODE 8.55VWM 14.5VC DO204AC | |
| TVS DIODE 8.55VWM 15.23V DO204AC | |
| TVS DIODE 8.6VWM 14.5VC DO15 | |
| TVS DIODE 8.92VWM 16.2VC DO204AC | |
| TVS DIODE 81VWM 144VC DO204AC | |
| TVS DIODE 85.5VWM 137VC AXIAL | |
| TVS DIODE 85.5VWM 137VC DO15 | |
| TVS DIODE 85.5VWM 137VC DO204AC | |
| TVS DIODE 85.5VWM 143.85VC DO204 | |
| TVS DIODE 89.2VWM 158VC DO204AC | |
| TVS DIODE 9.4VWM 15.6VC AXIAL | |
| TVS DIODE 9.4VWM 15.6VC DO15 | |
| TVS DIODE 9.4VWM 15.6VC DO204AC | |
| TVS DIODE 9.4VWM 16.38VC DO204AC | |
| TVS DIODE 9.72VWM 17.3VC DO204AC | |
| TVS DIODE 94VWM 152VC DO15 | |
| TVS DIODE 94VWM 152VC DO204AC | |
| TVS DIODE 94VWM 159.6VC DO204AC | |
| TVS DIODE 96VWM 152VC DO15 | |
| TVS DIODE 97.2VWM 173VC DO204AC | |
| TVS DIODE | |
| TVS DO15 97.2V 600W BIDIR | |
| TVS ZENER UNIDIR 600W 16V AXIAL | |
| TVS ZENER UNIDIR 600W 200V AXIAL | |
| TVSDIODE,SMA,9V,400W ,BI |
| << Prev | Next >> |