Low-power general purpose voltage regulator diodes in a very small SOD323 (SC-76) Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
DIODE ZENER 20V 400MW SOD323
DIODE ZENER 20V 400MW SOD323
Zener Diode 20V 400mW ±2% Surface Mount SOD-323
DIODE ZENER 20V 400MW SOD323
| Nexperia B.V. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes |
| Product Number | PDZ20B-QX | 1727-PDZ20B-QXDKR-ND | PDZ20B-QX |
| Product Name | Single Zener diodes | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Package | SOD-323; SOD323 SOD323 | SOD-323; SOD-323 | |
| RoHS Compliant | RoHS | ||
| PD | 400 milliwatts | ||
| Tj | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) |