Quarktwin Technology Ltd. Datasheets for IC Voltage Regulators
IC voltage regulators are three-terminal devices that provide a constant DC output voltage that is independent of the input voltage, output load current, and temperature. IC voltage regulators are used in power supplies that hold their output voltage constant over a wide range of load variations.
IC Voltage Regulators: Learn more
| Product Name | Notes |
|---|---|
| - Converter, DDR Bus Termination Regulator Voltage Regulator IC 1 Output 8-SOIC | |
| Linear Voltage Regulator IC Output | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A DDPAK/TO-263-5 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A SOT-223-5 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A SOT-223 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-220-5 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-263-5 Thin | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 1A 6-WSON (3x3) | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223-5 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252-3 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 6-WSON (2.92x3.29) | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-23-5 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 3A DDPAK/TO-263-5 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 3A TO-220-5 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WSON (3x3) | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-SOIC | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-VSSOP | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-WSON (4x4) | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-223-5 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-223 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-252-3 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-252 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 800mA DDPAK/TO-263-5 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 800mA SOT-223-5 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 800mA TO-220-5 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 800mA TO-263-5 Thin |
| << Prev | Next >> |