Weidmuller Datasheets for Terminal Blocks

Terminal blocks are modular, insulated blocks that secure two or more wires together. Terminal blocks consist of an insulating body and a clamping device. Their flexibility allows wiring to be centralized and makes it easier to maintain complex control circuits.
Terminal Blocks: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 12 13 16
Product Name Notes
This PCB terminal provides 1000 V capacity, a test point, 76 A and 16 mm² wire cross-sections, and offset solder pins. It comes with the proven clamping yoke connection in...
This PCB terminal provides connections for 76 A and 16 mm² conductor cross-section with proven clamping yoke connection at 10.16 mm pitch, conductor outlet direction in 90° design. 0.50 -...

<< Prev Next >>