Weidmuller Terminal Blocks - Headers, Plugs and Sockets 1690640000

Description
TERM BLOCK PLUG 24POS STR 3.5MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 24POS STR 3.5MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 281-1008-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
281-1008-ND
Terminal Blocks - Headers, Plugs and Sockets 281-1008-ND
TERM BLOCK PLUG 24POS STR 3.5MM

TERM BLOCK PLUG 24POS STR 3.5MM

Buy Now Datasheet
Terminal Block Pluggable 24 Position, 26-14Awg; Pitch Spacing Weidmuller - 13C9345 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Pluggable 24 Position, 26-14Awg; Pitch Spacing Weidmuller
13C9345
Terminal Block Pluggable 24 Position, 26-14Awg; Pitch Spacing Weidmuller 13C9345
TERMINAL BLOCK PLUGGABLE 24 POSITION, 26-14AWG; Pitch Spacing:3.5mm; No. of Positions:24Position s; Wire Size AWG Min:26AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Tension Clamp; Rated Current:10A RoHS Compliant: Yes

TERMINAL BLOCK PLUGGABLE 24 POSITION, 26-14AWG; Pitch Spacing:3.5mm; No. of Positions:24Positions; Wire Size AWG Min:26AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Tension Clamp; Rated Current:10A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 281-1008-ND 13C9345
Product Name Terminal Blocks - Headers, Plugs and Sockets Terminal Block Pluggable 24 Position, 26-14Awg; Pitch Spacing Weidmuller
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp; Spring Clamp
Features Terminal Plug
Approvals RoHS Compliant
Operating Temperature -50 to 100 C (-58 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Type 90.26 - socket with plate clamp terminals - 9026 - Finder S.p.A. con unico socio
Specs
Termination Options Clamp
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); VDE Component Mark; CE-2, IMQ-grande, EAC-1, CSA, cRUus, ukca, VDE
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Terminals - 2397.0/100 - Powell Electronics, Inc.
Specs
North American 20 AWG
View Details
Double-deck terminal block - Through terminal block - 2002-2702 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
68-pin DIN-rail SCSI Wiring Board - ADAM-3968-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers