Weidmuller Terminal Blocks - Wire to Board 1724700000

Description
TERM BLK 2P SIDE ENT 9.53MM PCB
Request a Quote Datasheet
Description
TERM BLK 2P SIDE ENT 9.53MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 281-1596-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
281-1596-ND
Terminal Blocks - Wire to Board 281-1596-ND
TERM BLK 2P SIDE ENT 9.53MM PCB

TERM BLK 2P SIDE ENT 9.53MM PCB

Buy Now Datasheet
Terminal Block, Pcb, 2 Position, 26-10Awg; Pitch Spacing Weidmuller - 28C0953 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pcb, 2 Position, 26-10Awg; Pitch Spacing Weidmuller
28C0953
Terminal Block, Pcb, 2 Position, 26-10Awg; Pitch Spacing Weidmuller 28C0953
TERMINAL BLOCK, PCB, 2 POSITION, 26-10AWG; Pitch Spacing:9.53mm; No. of Positions:2Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:4mm²; Wire Connection Method:Screw; Rated Current:30A; Colour:Black RoHS Compliant: Yes

TERMINAL BLOCK, PCB, 2 POSITION, 26-10AWG; Pitch Spacing:9.53mm; No. of Positions:2Positions; Wire Size AWG Min:26AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:4mm²; Wire Connection Method:Screw; Rated Current:30A; Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 281-1596-ND 28C0953
Product Name Terminal Blocks - Wire to Board Terminal Block, Pcb, 2 Position, 26-10Awg; Pitch Spacing Weidmuller
Mounting Options PCB
Features Interlocking (Side)
Approvals RoHS Compliant
Operating Temperature -50 to 120 C (-58 to 248 F)
# of Contacts 2
Unlock Full Specs
to access all available technical data

Similar Products

XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4L-07A1-H1-R100 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 7
Contacts Pitch 2.54 mm (0.10 inches)
View Details
Connection Products - 1492-IFM40F-FS-4 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Terminal Block Type Fuse Holder or Fuse Block
View Details
Pluggable Terminal Blocks - 1444117 - RS Components, Ltd.
Specs
Mounting Options PCB; Through hole
Termination Options Screw Clamp; Screw
Features Terminal Plug
View Details
PCB Terminal Blocks - 1-1986811-3 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details