Weidmuller Pluggable Terminal Blocks 1690420000

Description
Weidmüller 1690420000
Request a Quote Datasheet
Description
Weidmüller 1690420000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Terminal Blocks - 1722648 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
1722648
Pluggable Terminal Blocks 1722648
Weidmüller 1690420000

Weidmüller 1690420000

Supplier's Site
Terminal Blocks - Headers, Plugs and Sockets - 281-1000-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
281-1000-ND
Terminal Blocks - Headers, Plugs and Sockets 281-1000-ND
TERM BLOCK PLUG 2POS STR 3.5MM

TERM BLOCK PLUG 2POS STR 3.5MM

Buy Now Datasheet
Terminal Block Pluggable, 2 Position, 26-14Awg; Pitch Spacing Weidmuller - 13C9322 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Pluggable, 2 Position, 26-14Awg; Pitch Spacing Weidmuller
13C9322
Terminal Block Pluggable, 2 Position, 26-14Awg; Pitch Spacing Weidmuller 13C9322
TERMINAL BLOCK PLUGGABLE, 2 POSITION, 26-14AWG; Pitch Spacing:3.5mm; No. of Positions:2Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Tension Clamp; Rated Current:10A RoHS Compliant: Yes

TERMINAL BLOCK PLUGGABLE, 2 POSITION, 26-14AWG; Pitch Spacing:3.5mm; No. of Positions:2Positions; Wire Size AWG Min:26AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Tension Clamp; Rated Current:10A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 1722648 281-1000-ND 13C9322
Product Name Pluggable Terminal Blocks Terminal Blocks - Headers, Plugs and Sockets Terminal Block Pluggable, 2 Position, 26-14Awg; Pitch Spacing Weidmuller
Mounting Options Cable mount Free Hanging (In-Line)
Termination Options Spring Clamp; Spring cage Screw Clamp; Spring Clamp
Features Terminal Plug Terminal Plug
Approvals RoHS Compliant RoHS Compliant
# of Contacts 2 2
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block for 5 Wire Cable - 82010041 - Interpower
Specs
Operating Temperature -50 to 160 C (-58 to 320 F)
# of Contacts 5
Body Material Polyamide 6.6HT
View Details
Type 9D.01 - High current terminal blocks - 9D0150800304 - Finder S.p.A. con unico socio
Specs
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); CE-2, EAC-1, CSA, cRUus, ukca
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Terminals - 2204.0/100 - Powell Electronics, Inc.
Specs
North American 16 AWG
View Details