Weidmuller DIN Rail Terminal Blocks 1720950000

Description
Weidmüller 1720950000
Request a Quote Datasheet
Description
Weidmüller 1720950000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIN Rail Terminal Blocks - 4458986 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
4458986
DIN Rail Terminal Blocks 4458986
Weidmüller 1720950000

Weidmüller 1720950000

Supplier's Site
Terminal Blocks - Din Rail, Channel - 281-4699-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
281-4699-ND
Terminal Blocks - Din Rail, Channel 281-4699-ND
CONN TERM BLK GROUND 12-26AWG

CONN TERM BLK GROUND 12-26AWG

Buy Now Datasheet
Din Rail Terminal Block, 2Pos, 12Awg; No. Of Positions Weidmuller - 10B8793 - Newark, An Avnet Company
Chicago, IL, United States
Din Rail Terminal Block, 2Pos, 12Awg; No. Of Positions Weidmuller
10B8793
Din Rail Terminal Block, 2Pos, 12Awg; No. Of Positions Weidmuller 10B8793
DIN RAIL TERMINAL BLOCK, 2POS, 12AWG; No. of Positions:2Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Tension Clamp; Rated Current:-; Rated Voltage:-; No. of Levels:1 RoHS Compliant: Yes

DIN RAIL TERMINAL BLOCK, 2POS, 12AWG; No. of Positions:2Positions; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Tension Clamp; Rated Current:-; Rated Voltage:-; No. of Levels:1 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 4458986 281-4699-ND 10B8793
Product Name DIN Rail Terminal Blocks Terminal Blocks - Din Rail, Channel Din Rail Terminal Block, 2Pos, 12Awg; No. Of Positions Weidmuller
Approvals RoHS Compliant RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - Din Rail, Channel - 2946-2003-7646-ND - DigiKey
Specs
Termination Options Spring Clamp
North American 12 to 22 AWG
International 0.25 to 4.00 mm2
View Details
2 suppliers
100-pin SCSI DIN-rail Wiring Board - ADAM-3956-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
View Details