Weidmuller Terminal Blocks - Wire to Board 1724680000

Description
TERM BLK 2P SIDE ENT 9.53MM PCB
Request a Quote Datasheet
Description
TERM BLK 2P SIDE ENT 9.53MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 281-4702-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
281-4702-ND
Terminal Blocks - Wire to Board 281-4702-ND
TERM BLK 2P SIDE ENT 9.53MM PCB

TERM BLK 2P SIDE ENT 9.53MM PCB

Buy Now Datasheet
Terminal Block, Pcb, 2 Position, 26-10Awg; Pitch Spacing Weidmuller - 28C0951 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pcb, 2 Position, 26-10Awg; Pitch Spacing Weidmuller
28C0951
Terminal Block, Pcb, 2 Position, 26-10Awg; Pitch Spacing Weidmuller 28C0951
TERMINAL BLOCK, PCB, 2 POSITION, 26-10AWG; Pitch Spacing:9.53mm; No. of Positions:2Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:4mm²; Wire Connection Method:Screw; Rated Current:30A; Colour:Orange RoHS Compliant: Yes

TERMINAL BLOCK, PCB, 2 POSITION, 26-10AWG; Pitch Spacing:9.53mm; No. of Positions:2Positions; Wire Size AWG Min:26AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:4mm²; Wire Connection Method:Screw; Rated Current:30A; Colour:Orange RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 281-4702-ND 28C0951
Product Name Terminal Blocks - Wire to Board Terminal Block, Pcb, 2 Position, 26-10Awg; Pitch Spacing Weidmuller
Mounting Options PCB
Features Interlocking (Side)
Approvals RoHS Compliant
Operating Temperature -50 to 120 C (-58 to 248 F)
# of Contacts 2
Unlock Full Specs
to access all available technical data

Similar Products

Single Row and Tri-Barrier Blocks - HD-102-XXP* - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Cover
Approvals UL Listing Mark; ROHS
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-22D2-H1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 22
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers
Terminal Blocks - Headers, Plugs and Sockets - 2946-2091-1178/000-5000-ND - DigiKey
Specs
Mounting Options PCB
Termination Options Solder
Features Push Button Actuated
View Details
DB62 DIN-rail Wiring Board - ADAM-3962-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers