Weidmuller Terminal Blocks - Headers, Plugs and Sockets 1716500000

Description
TERM BLOCK PLUG 5POS STR 5.08MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 5POS STR 5.08MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 1716500000-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
1716500000-ND
Terminal Blocks - Headers, Plugs and Sockets 1716500000-ND
TERM BLOCK PLUG 5POS STR 5.08MM

TERM BLOCK PLUG 5POS STR 5.08MM

Buy Now Datasheet
Terminal Block Pluggable, 5 Position, 26-14Awg; Pitch Spacing Weidmuller - 17M9376 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Pluggable, 5 Position, 26-14Awg; Pitch Spacing Weidmuller
17M9376
Terminal Block Pluggable, 5 Position, 26-14Awg; Pitch Spacing Weidmuller 17M9376
TERMINAL BLOCK PLUGGABLE, 5 POSITION, 26-14AWG; Pitch Spacing:5.08mm; No. of Positions:5Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:10A RoHS Compliant: Yes

TERMINAL BLOCK PLUGGABLE, 5 POSITION, 26-14AWG; Pitch Spacing:5.08mm; No. of Positions:5Positions; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:10A RoHS Compliant: Yes

Supplier's Site Datasheet
Pluggable Terminal Block, 5, 300 V, 10 A, 5.08 Mm, 22 Awg, 12 Awg Rohs Compliant Weidmuller - 31T8819 - Newark, An Avnet Company
Chicago, IL, United States
Pluggable Terminal Block, 5, 300 V, 10 A, 5.08 Mm, 22 Awg, 12 Awg Rohs Compliant Weidmuller
31T8819
Pluggable Terminal Block, 5, 300 V, 10 A, 5.08 Mm, 22 Awg, 12 Awg Rohs Compliant Weidmuller 31T8819
Pluggable Terminal Block, 5, 300 V, 10 A, 5.08 mm, 22 AWG, 12 AWG RoHS Compliant: Yes

Pluggable Terminal Block, 5, 300 V, 10 A, 5.08 mm, 22 AWG, 12 AWG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 1716500000-ND 17M9376 31T8819
Product Name Terminal Blocks - Headers, Plugs and Sockets Terminal Block Pluggable, 5 Position, 26-14Awg; Pitch Spacing Weidmuller Pluggable Terminal Block, 5, 300 V, 10 A, 5.08 Mm, 22 Awg, 12 Awg Rohs Compliant Weidmuller
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp; Spring Clamp
Features Terminal Plug; Retention Latches (Non-Wire Side)
Approvals RoHS Compliant
Operating Temperature -50 to 100 C (-58 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
Pluggable Terminal Blocks - CVFXX0M5 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Features Terminal Plug; Moduar
Approvals UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Disconnect terminal block - 2002-1972 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details