Weidmuller Terminal Blocks - Wire to Board 1716030000

Description
TERM BLK 3P SIDE ENT 5.08MM PCB
Request a Quote Datasheet
Description
TERM BLK 3P SIDE ENT 5.08MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 281-1436-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
281-1436-ND
Terminal Blocks - Wire to Board 281-1436-ND
TERM BLK 3P SIDE ENT 5.08MM PCB

TERM BLK 3P SIDE ENT 5.08MM PCB

Buy Now Datasheet
Terminal Block, Pcb, 3 Position, 14-12Awg; Pitch Spacing Weidmuller - 18M3696 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pcb, 3 Position, 14-12Awg; Pitch Spacing Weidmuller
18M3696
Terminal Block, Pcb, 3 Position, 14-12Awg; Pitch Spacing Weidmuller 18M3696
TERMINAL BLOCK, PCB, 3 POSITION, 14-12AWG; Pitch Spacing:5.08mm; No. of Positions:3Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:10A; Colour:Black RoHS Compliant: Yes

TERMINAL BLOCK, PCB, 3 POSITION, 14-12AWG; Pitch Spacing:5.08mm; No. of Positions:3Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:10A; Colour:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 281-1436-ND 18M3696
Product Name Terminal Blocks - Wire to Board Terminal Block, Pcb, 3 Position, 14-12Awg; Pitch Spacing Weidmuller
Mounting Options PCB
Features Interlocking (Side)
Approvals RoHS Compliant
Operating Temperature -50 to 120 C (-58 to 248 F)
# of Contacts 3
Unlock Full Specs
to access all available technical data

Similar Products

Single Row and Tri-Barrier Blocks - HB-956-XXP - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Approvals CSA Mark (US, NRTL/C); ROHS
Operating Temperature -55 to 95 C (-67 to 203 F)
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-28D2-V1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 28
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers
Triple-deck terminal block - Through terminal block - 2002-3234 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
DB37 DIN-rail Wiring Board - ADAM-3937-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers