Weidmuller Terminal Blocks - Wire to Board 1715050000

Description
TERM BLOCK 3POS 45DEG 3.5MM PCB
Request a Quote Datasheet
Description
TERM BLOCK 3POS 45DEG 3.5MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 281-1408-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
281-1408-ND
Terminal Blocks - Wire to Board 281-1408-ND
TERM BLOCK 3POS 45DEG 3.5MM PCB

TERM BLOCK 3POS 45DEG 3.5MM PCB

Buy Now Datasheet
Terminal Block, Pcb, 3 Position, 22-14Awg; Pitch Spacing Weidmuller - 18M9778 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pcb, 3 Position, 22-14Awg; Pitch Spacing Weidmuller
18M9778
Terminal Block, Pcb, 3 Position, 22-14Awg; Pitch Spacing Weidmuller 18M9778
TERMINAL BLOCK, PCB, 3 POSITION, 22-14AWG; Pitch Spacing:3.5mm; No. of Positions:3Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:10A; Colour:Black RoHS Compliant: Yes

TERMINAL BLOCK, PCB, 3 POSITION, 22-14AWG; Pitch Spacing:3.5mm; No. of Positions:3Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:10A; Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 281-1408-ND 18M9778
Product Name Terminal Blocks - Wire to Board Terminal Block, Pcb, 3 Position, 22-14Awg; Pitch Spacing Weidmuller
Mounting Options PCB
Features Interlocking (Side)
Approvals RoHS Compliant
Operating Temperature -20 to 100 C (-4 to 212 F)
# of Contacts 3
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Terminal Blocks - BB-CON-WR2 - VAST STOCK CO., LIMITED
Specs
Terminal Block Type Fixed Terminal Blocks
View Details
Single Row and Tri-Barrier Blocks - HI-200-XXP* - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Cover
Approvals ROHS
View Details
Connection Products - 1492-IFM40D24-2 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
2 suppliers