Weidmuller Terminal Blocks - Wire to Board 1720080000

Description
TERM BLK 10P SIDE ENT 3.5MM PCB
Request a Quote Datasheet
Description
TERM BLK 10P SIDE ENT 3.5MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 281-1676-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
281-1676-ND
Terminal Blocks - Wire to Board 281-1676-ND
TERM BLK 10P SIDE ENT 3.5MM PCB

TERM BLK 10P SIDE ENT 3.5MM PCB

Buy Now Datasheet
Terminal Block, Pcb, 20 Position, 22-14Awg; Pitch Spacing Weidmuller - 13C9723 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pcb, 20 Position, 22-14Awg; Pitch Spacing Weidmuller
13C9723
Terminal Block, Pcb, 20 Position, 22-14Awg; Pitch Spacing Weidmuller 13C9723
TERMINAL BLOCK, PCB, 20 POSITION, 22-14AWG; Pitch Spacing:3.5mm; No. of Positions:20Position s; Wire Size AWG Min:22AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:10A RoHS Compliant: Yes

TERMINAL BLOCK, PCB, 20 POSITION, 22-14AWG; Pitch Spacing:3.5mm; No. of Positions:20Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:10A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 281-1676-ND 13C9723
Product Name Terminal Blocks - Wire to Board Terminal Block, Pcb, 20 Position, 22-14Awg; Pitch Spacing Weidmuller
Mounting Options PCB
Approvals RoHS Compliant
Operating Temperature -20 to 100 C (-4 to 212 F)
# of Contacts 10
Contacts Pitch 3.51 mm (0.14 inches)
Unlock Full Specs
to access all available technical data

Similar Products

XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-04D2-V1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 4
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers
Pluggable Terminal Blocks - 1444355 - RS Components, Ltd.
Specs
Mounting Options PCB; Through hole
Termination Options Screw Clamp; Screw
Features Terminal Plug
View Details
Miniature Turret Term Board - 15287 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1583
# of Contacts 25
Body Material Glass Epoxy
View Details