Weidmuller Terminal Blocks - Headers, Plugs and Sockets 1690900000

Description
TERM BLOCK PLUG 4POS STR 3.5MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 4POS STR 3.5MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 1690900000-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
1690900000-ND
Terminal Blocks - Headers, Plugs and Sockets 1690900000-ND
TERM BLOCK PLUG 4POS STR 3.5MM

TERM BLOCK PLUG 4POS STR 3.5MM

Buy Now Datasheet
Terminal Block, Pluggable, 4Pos, 14Awg; Pitch Spacing Weidmuller - 55AC5090 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 4Pos, 14Awg; Pitch Spacing Weidmuller
55AC5090
Terminal Block, Pluggable, 4Pos, 14Awg; Pitch Spacing Weidmuller 55AC5090
TERMINAL BLOCK, PLUGGABLE, 4POS, 14AWG; Pitch Spacing:3.5mm; No. of Positions:4Ways; Wire Size (AWG):26AWG to 14AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Clamp; Rated Current:14.5A; Rated Voltage:320V; Product RoHS Compliant: Yes

TERMINAL BLOCK, PLUGGABLE, 4POS, 14AWG; Pitch Spacing:3.5mm; No. of Positions:4Ways; Wire Size (AWG):26AWG to 14AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Clamp; Rated Current:14.5A; Rated Voltage:320V; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 1690900000-ND 55AC5090
Product Name Terminal Blocks - Headers, Plugs and Sockets Terminal Block, Pluggable, 4Pos, 14Awg; Pitch Spacing Weidmuller
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp; Spring Clamp
Features Terminal Plug; Mating Flange
Approvals RoHS Compliant
Operating Temperature -50 to 100 C (-58 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Turret Term Board - 15056 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1533
# of Contacts 50
Body Material Phenolic, XP
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4L-06A1-H1 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 6
Contacts Pitch 2.54 mm (0.10 inches)
View Details
3 suppliers
Metric Pin Spacing Front Wire Circuit Terminal Blocks - 30.024 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers