Weidmuller Terminal Blocks - Headers, Plugs and Sockets 1727680000

Description
TERM BLOCK PLUG 14POS STR 3.5MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 14POS STR 3.5MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 281-3350-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
281-3350-ND
Terminal Blocks - Headers, Plugs and Sockets 281-3350-ND
TERM BLOCK PLUG 14POS STR 3.5MM

TERM BLOCK PLUG 14POS STR 3.5MM

Buy Now Datasheet
Terminal Block, Pluggable, 14Pos, 16Awg; Pitch Spacing Weidmuller - 13C9829 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 14Pos, 16Awg; Pitch Spacing Weidmuller
13C9829
Terminal Block, Pluggable, 14Pos, 16Awg; Pitch Spacing Weidmuller 13C9829
TERMINAL BLOCK, PLUGGABLE, 14POS, 16AWG; Pitch Spacing:3.5mm; No. of Positions:14Position s; Wire Size AWG Min:28AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1mm²; Wire Connection Method:Tension Clamp; Rated Current:10.3A RoHS Compliant: Yes

TERMINAL BLOCK, PLUGGABLE, 14POS, 16AWG; Pitch Spacing:3.5mm; No. of Positions:14Positions; Wire Size AWG Min:28AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1mm²; Wire Connection Method:Tension Clamp; Rated Current:10.3A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 281-3350-ND 13C9829
Product Name Terminal Blocks - Headers, Plugs and Sockets Terminal Block, Pluggable, 14Pos, 16Awg; Pitch Spacing Weidmuller
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp; Spring Clamp
Features Terminal Plug
Approvals RoHS Compliant
Operating Temperature -50 to 100 C (-58 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Terminal Blocks - 1-1546625-0 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant with Exemptions
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
PCB Terminal Blocks with Wire Guard - DGWG126V1-XXP-BL - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Approvals UL Listing Mark
Operating Temperature -30 to 105 C (-22 to 221 F)
View Details
Through terminal block - 2000-1302 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Pluggable Terminal Blocks - 188403 - RS Components, Ltd.
Specs
Features Terminal Plug
Approvals RoHS Compliant
Body Material Copper Alloy Tin Plated
View Details