Weidmuller Terminal Blocks - Din Rail, Channel 1706090000

Description
CONN TERM BLK GROUND 12-26AWG
Request a Quote Datasheet
Description
CONN TERM BLK GROUND 12-26AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Din Rail, Channel - 281-3661-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
281-3661-ND
Terminal Blocks - Din Rail, Channel 281-3661-ND
CONN TERM BLK GROUND 12-26AWG

CONN TERM BLK GROUND 12-26AWG

Buy Now Datasheet
Terminal Block, Din Rail, 3Pos, 14Awg; No. Of Positions Weidmuller - 10B8572 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din Rail, 3Pos, 14Awg; No. Of Positions Weidmuller
10B8572
Terminal Block, Din Rail, 3Pos, 14Awg; No. Of Positions Weidmuller 10B8572
TERMINAL BLOCK, DIN RAIL, 3POS, 14AWG; No. of Positions:3Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Tension Clamp; Rated Current:-; Rated Voltage:-; No. of Levels:1 RoHS Compliant: Yes

TERMINAL BLOCK, DIN RAIL, 3POS, 14AWG; No. of Positions:3Positions; Wire Size AWG Min:26AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Tension Clamp; Rated Current:-; Rated Voltage:-; No. of Levels:1 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 281-3661-ND 10B8572
Product Name Terminal Blocks - Din Rail, Channel Terminal Block, Din Rail, 3Pos, 14Awg; No. Of Positions Weidmuller
Termination Options Spring Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Metric Pin Spacing Top Wire Circuit Terminal Blocks - 30.06 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers
Through terminal block - 2000-1405 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
68-pin DIN-rail SCSI Wiring Board - ADAM-3968-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers