Weidmuller LM 5.08/02/135 3.5SN BK BX 1716060000

Description
LM 5.08/02/135 3.5SN BK BX
Request a Quote Datasheet
Description
LM 5.08/02/135 3.5SN BK BX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM 5.08/02/135 3.5SN BK BX - 1716060000 - Heilind Electronics, Inc.
Wilmington, MA, United States
LM 5.08/02/135 3.5SN BK BX
1716060000
LM 5.08/02/135 3.5SN BK BX 1716060000
LM 5.08/02/135 3.5SN BK BX

LM 5.08/02/135 3.5SN BK BX

Buy Now
Terminal Blocks - Wire to Board - 281-1442-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
281-1442-ND
Terminal Blocks - Wire to Board 281-1442-ND
TERM BLOCK 2POS 45DEG 5.08MM PCB

TERM BLOCK 2POS 45DEG 5.08MM PCB

Buy Now Datasheet
Terminal Block, Pcb, 2 Position, 24-12Awg; Pitch Spacing Weidmuller - 10B8708 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pcb, 2 Position, 24-12Awg; Pitch Spacing Weidmuller
10B8708
Terminal Block, Pcb, 2 Position, 24-12Awg; Pitch Spacing Weidmuller 10B8708
TERMINAL BLOCK, PCB, 2 POSITION, 24-12AWG; Pitch Spacing:5.08mm; No. of Positions:2Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:10A; Colour:Black RoHS Compliant: Yes

TERMINAL BLOCK, PCB, 2 POSITION, 24-12AWG; Pitch Spacing:5.08mm; No. of Positions:2Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:10A; Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 1716060000 281-1442-ND 10B8708
Product Name LM 5.08/02/135 3.5SN BK BX Terminal Blocks - Wire to Board Terminal Block, Pcb, 2 Position, 24-12Awg; Pitch Spacing Weidmuller
Mounting Options PCB
Features Interlocking (Side)
Approvals RoHS Compliant
Operating Temperature -50 to 120 C (-58 to 248 F)
# of Contacts 2
Unlock Full Specs
to access all available technical data

Similar Products

Metric Pin Spacing Top Wire Circuit Terminal Blocks - 29.109 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type Single Feed Through; PCB Terminal Blocks
View Details
3 suppliers
8 x 4 to 20 mA in - profibus-interface-8-x-4-to-20-ma-in - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -32 to 16 C (-25 to 60 F)
Body Material High-quality thermoplastic
View Details
Terminal Blocks - Wire to Board - 2946-2060-453/998-404TR-ND - DigiKey
Specs
Mounting Options PCB
Operating Temperature -60 to 105 C (-76 to 221 F)
# of Contacts 3
View Details
3 suppliers