Weidmuller Terminal Blocks - Wire to Board 1715300000

Description
TERM BLOCK 3POS 45DEG 5MM PCB
Request a Quote Datasheet
Description
TERM BLOCK 3POS 45DEG 5MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 281-1422-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
281-1422-ND
Terminal Blocks - Wire to Board 281-1422-ND
TERM BLOCK 3POS 45DEG 5MM PCB

TERM BLOCK 3POS 45DEG 5MM PCB

Buy Now Datasheet
Terminal Block, Pcb, 3 Position, 24-12Awg; Pitch Spacing Weidmuller - 14M6623 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pcb, 3 Position, 24-12Awg; Pitch Spacing Weidmuller
14M6623
Terminal Block, Pcb, 3 Position, 24-12Awg; Pitch Spacing Weidmuller 14M6623
TERMINAL BLOCK, PCB, 3 POSITION, 24-12AWG; Pitch Spacing:5mm; No. of Positions:3Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:10A; Colour:Black RoHS Compliant: Yes

TERMINAL BLOCK, PCB, 3 POSITION, 24-12AWG; Pitch Spacing:5mm; No. of Positions:3Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:10A; Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 281-1422-ND 14M6623
Product Name Terminal Blocks - Wire to Board Terminal Block, Pcb, 3 Position, 24-12Awg; Pitch Spacing Weidmuller
Mounting Options PCB
Features Interlocking (Side)
Approvals RoHS Compliant
Operating Temperature -50 to 120 C (-58 to 248 F)
# of Contacts 3
Unlock Full Specs
to access all available technical data

Similar Products

DB9 to 10-pin wiring board - OPT1-DB9E-AE - Advantech
Specs
Termination Options Screw Clamp
View Details
Light terminal block ELD - ELDE.N-RD-GN-YE-24VDC -  - Schmersal Inc.
Specs
Termination Options Screw terminals
View Details
Pluggable Terminal Blocks - 1444282 - RS Components, Ltd.
Specs
Mounting Options PCB; Through hole
Termination Options Screw Clamp; Screw
Features Terminal Plug
View Details