Weidmuller Tb, Wire To Brd, 22Pos, 14Awg; Pitch Spacing Weidmuller 1703790000

Description
TB, WIRE TO BRD, 22POS, 14AWG; Pitch Spacing:3.5mm; No. of Positions:22Ways; Wire Size AWG Min:28AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Screw; Rated Current:13A; Rated Voltage:320V; Block RoHS Compliant: Yes
Datasheet
Description
TB, WIRE TO BRD, 22POS, 14AWG; Pitch Spacing:3.5mm; No. of Positions:22Ways; Wire Size AWG Min:28AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Screw; Rated Current:13A; Rated Voltage:320V; Block RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tb, Wire To Brd, 22Pos, 14Awg; Pitch Spacing Weidmuller - 55AC5102 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, 22Pos, 14Awg; Pitch Spacing Weidmuller
55AC5102
Tb, Wire To Brd, 22Pos, 14Awg; Pitch Spacing Weidmuller 55AC5102
TB, WIRE TO BRD, 22POS, 14AWG; Pitch Spacing:3.5mm; No. of Positions:22Ways; Wire Size AWG Min:28AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Screw; Rated Current:13A; Rated Voltage:320V; Block RoHS Compliant: Yes

TB, WIRE TO BRD, 22POS, 14AWG; Pitch Spacing:3.5mm; No. of Positions:22Ways; Wire Size AWG Min:28AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Screw; Rated Current:13A; Rated Voltage:320V; Block RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 55AC5102
Product Name Tb, Wire To Brd, 22Pos, 14Awg; Pitch Spacing Weidmuller
North American 28 to 14 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Pluggable Terminal Blocks - BB-CON-CR5PF-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details
Terminal Block, Barrier, 5 Position, 22-12Awg; No. Of Rows Blockmaster Electronics - 12P6783 - Newark, An Avnet Company
Specs
North American 22 to 12 AWG
Voltage Rating 600 volts
Current Rating 50 amps
View Details
Double-deck terminal block - Component Terminal Block with Diode - 2002-2213/1000-488 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers