Weidmuller Datasheets for Terminal Blocks

Terminal blocks are modular, insulated blocks that secure two or more wires together. Terminal blocks consist of an insulating body and a clamping device. Their flexibility allows wiring to be centralized and makes it easier to maintain complex control circuits.
Terminal Blocks: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 16
Product Name Notes
Screw connection with optimised design - easy to use and minimum space requirements TOP GS PCB terminal system with TOP screw connection. Operated from one side only. Optional: ATEX approval!
Small, compact and powerful - this PCB terminal with proven clamping yoke connection and 5.08 mm pitch has a capacity of 17.5 A. Conductor outlet direction 90°. Suitable for conductor...
Small, compact PCB terminal or -tier PCB terminal with proven clamping yoke connection and 3.5 mm pitch. Suitable for conductor cross-sections up to 1.5 mm². 0.20 - 1.50 mm² (IEC)...
The innovative quick connection – simple, safe, and cost-effective: PCB terminals with the PUSH IN direct-wire-insert spring connection. A milestone in connection technology. Compact dimensions yet surprisingly powerful; SMD technology,...

<< Prev Next >>