Weidmuller Terminal Blocks - Headers, Plugs and Sockets 1716390000

Description
TERM BLOCK PLUG 9POS STR 5.08MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 9POS STR 5.08MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 281-5811-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
281-5811-ND
Terminal Blocks - Headers, Plugs and Sockets 281-5811-ND
TERM BLOCK PLUG 9POS STR 5.08MM

TERM BLOCK PLUG 9POS STR 5.08MM

Buy Now Datasheet
Pluggable Terminal Block, 9 Contact, 26-14Awg; Pitch Spacing Weidmuller - 29H3787 - Newark, An Avnet Company
Chicago, IL, United States
Pluggable Terminal Block, 9 Contact, 26-14Awg; Pitch Spacing Weidmuller
29H3787
Pluggable Terminal Block, 9 Contact, 26-14Awg; Pitch Spacing Weidmuller 29H3787
PLUGGABLE TERMINAL BLOCK, 9 CONTACT, 26-14AWG; Pitch Spacing:5.08mm; No. of Positions:9Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:10A RoHS Compliant: Yes

PLUGGABLE TERMINAL BLOCK, 9 CONTACT, 26-14AWG; Pitch Spacing:5.08mm; No. of Positions:9Positions; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:10A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 281-5811-ND 29H3787
Product Name Terminal Blocks - Headers, Plugs and Sockets Pluggable Terminal Block, 9 Contact, 26-14Awg; Pitch Spacing Weidmuller
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp; Spring Clamp
Features Terminal Plug; Retention Latches (Non-Wire Side)
Approvals RoHS Compliant
Operating Temperature -50 to 100 C (-58 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Terminal Blocks - 30.204/BLU - VAST STOCK CO., LIMITED
Specs
Mounting Options PCB
Termination Options Through Hole
Approvals VDE Component Mark; RoHS Compliant
View Details
Triple-deck terminal block - Through terminal block - 2000-3238 - WAGO
Specs
Mounting Options 15 mm DIN Rail; 35 mm DIN Rail; DIN-rail 35 x 15 DIN-rail 35 x 7.5
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
Pluggable Terminal Blocks - BB-CON-CR4PF-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details