Weidmuller Terminal Blocks - Wire to Board 1716100000

Description
TERM BLK 2POS TOP ENT 5.08MM PCB
Request a Quote Datasheet
Description
TERM BLK 2POS TOP ENT 5.08MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 1716100000-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
1716100000-ND
Terminal Blocks - Wire to Board 1716100000-ND
TERM BLK 2POS TOP ENT 5.08MM PCB

TERM BLK 2POS TOP ENT 5.08MM PCB

Buy Now Datasheet
Tb, Wire To Brd, 2Pos, 14Awg; Pitch Spacing Weidmuller - 61AC8937 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, 2Pos, 14Awg; Pitch Spacing Weidmuller
61AC8937
Tb, Wire To Brd, 2Pos, 14Awg; Pitch Spacing Weidmuller 61AC8937
TB, WIRE TO BRD, 2POS, 14AWG; Pitch Spacing:5.08mm; No. of Positions:2Ways; Wire Size AWG Min:24AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Screw; Rated Current:17.5A; Rated Voltage:630V; Block RoHS Compliant: Yes

TB, WIRE TO BRD, 2POS, 14AWG; Pitch Spacing:5.08mm; No. of Positions:2Ways; Wire Size AWG Min:24AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Screw; Rated Current:17.5A; Rated Voltage:630V; Block RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 1716100000-ND 61AC8937
Product Name Terminal Blocks - Wire to Board Tb, Wire To Brd, 2Pos, 14Awg; Pitch Spacing Weidmuller
Mounting Options PCB
Features Interlocking (Side)
Approvals RoHS Compliant
Operating Temperature -50 to 120 C (-58 to 248 F)
# of Contacts 2
Unlock Full Specs
to access all available technical data

Similar Products

Metric Pin Spacing Front Wire Circuit Terminal Blocks - 30.111 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers
50-pin DIN-rail Flat Cable Wiring Board - ADAM-3950-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
Terminal Blocks - Headers, Plugs and Sockets - 2946-2091-1423/200-000/997-406TR-ND - DigiKey
Specs
Mounting Options PCB
Termination Options Solder
Operating Temperature -60 to 100 C (-76 to 212 F)
View Details
PCB High-Power Terminal Blocks - OTB-910-M-XXP - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB; Mounting Ears
Features Cover
Approvals UL Listing Mark; UL Recognized Component Mark (US and Canadian); ROHS
View Details