CONN TERM BLK FEED THRU 14-30AWG
| DigiKey | |
|---|---|
| Product Category | Terminal Blocks |
| Product Number | 281-5790-ND |
| Product Name | Terminal Blocks - Din Rail, Channel |
| Termination Options | Spring Clamp |
| Features | Diode |
| Approvals | RoHS Compliant |
| Terminal Block Type | Dual Level Bridged |