Weidmuller Terminal Blocks - Headers, Plugs and Sockets 1691140000

Description
TERM BLOCK PLUG 5POS STR 3.5MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 5POS STR 3.5MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 1691140000-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
1691140000-ND
Terminal Blocks - Headers, Plugs and Sockets 1691140000-ND
TERM BLOCK PLUG 5POS STR 3.5MM

TERM BLOCK PLUG 5POS STR 3.5MM

Buy Now Datasheet
Terminal Block Pluggable, 5 Position, 26-14Awg; Pitch Spacing Weidmuller - 13C9349 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Pluggable, 5 Position, 26-14Awg; Pitch Spacing Weidmuller
13C9349
Terminal Block Pluggable, 5 Position, 26-14Awg; Pitch Spacing Weidmuller 13C9349
TERMINAL BLOCK PLUGGABLE, 5 POSITION, 26-14AWG; Pitch Spacing:3.5mm; No. of Positions:5Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Tension Clamp; Rated Current:10A RoHS Compliant: Yes

TERMINAL BLOCK PLUGGABLE, 5 POSITION, 26-14AWG; Pitch Spacing:3.5mm; No. of Positions:5Positions; Wire Size AWG Min:26AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Tension Clamp; Rated Current:10A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 1691140000-ND 13C9349
Product Name Terminal Blocks - Headers, Plugs and Sockets Terminal Block Pluggable, 5 Position, 26-14Awg; Pitch Spacing Weidmuller
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp; Spring Clamp
Features Terminal Plug; Mating Flange
Approvals RoHS Compliant
Operating Temperature -50 to 100 C (-58 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 29.910 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers
Shield terminal block - 2002-6308 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
Terminal Block Interface Modules - ADAM-3920R-AE - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details