Weidmuller LM 3.5/90/3 BK R20, B, V31 1699680000

Description
LM 3.5/90/3 BK R20, B, V31
Request a Quote Datasheet
Description
LM 3.5/90/3 BK R20, B, V31
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM 3.5/90/3 BK R20, B, V31 - 1699680000 - Heilind Electronics, Inc.
Wilmington, MA, United States
LM 3.5/90/3 BK R20, B, V31
1699680000
LM 3.5/90/3 BK R20, B, V31 1699680000
LM 3.5/90/3 BK R20, B, V31

LM 3.5/90/3 BK R20, B, V31

Buy Now
Terminal Blocks - Wire to Board - 281-1401-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
281-1401-ND
Terminal Blocks - Wire to Board 281-1401-ND
TERM BLK 3POS SIDE ENT 3.5MM PCB

TERM BLK 3POS SIDE ENT 3.5MM PCB

Buy Now Datasheet
Terminal Block, Pcb, 3 Position, 22-14Awg; Pitch Spacing Weidmuller - 17M8360 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pcb, 3 Position, 22-14Awg; Pitch Spacing Weidmuller
17M8360
Terminal Block, Pcb, 3 Position, 22-14Awg; Pitch Spacing Weidmuller 17M8360
TERMINAL BLOCK, PCB, 3 POSITION, 22-14AWG; Pitch Spacing:3.5mm; No. of Positions:3Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:10A; Colour:Black RoHS Compliant: Yes

TERMINAL BLOCK, PCB, 3 POSITION, 22-14AWG; Pitch Spacing:3.5mm; No. of Positions:3Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:10A; Colour:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 1699680000 281-1401-ND 17M8360
Product Name LM 3.5/90/3 BK R20, B, V31 Terminal Blocks - Wire to Board Terminal Block, Pcb, 3 Position, 22-14Awg; Pitch Spacing Weidmuller
Mounting Options PCB
Approvals RoHS Compliant
Operating Temperature -20 to 100 C (-4 to 212 F)
# of Contacts 3
Contacts Pitch 3.51 mm (0.14 inches)
Unlock Full Specs
to access all available technical data