Weidmuller Terminal Blocks - Headers, Plugs and Sockets 1727640000

Description
TERM BLOCK PLUG 6POS STR 3.5MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 6POS STR 3.5MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 281-1849-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
281-1849-ND
Terminal Blocks - Headers, Plugs and Sockets 281-1849-ND
TERM BLOCK PLUG 6POS STR 3.5MM

TERM BLOCK PLUG 6POS STR 3.5MM

Buy Now Datasheet
Pin Header, 6 Position, 3.5Mm; Pitch Spacing Weidmuller - 95B8990 - Newark, An Avnet Company
Chicago, IL, United States
Pin Header, 6 Position, 3.5Mm; Pitch Spacing Weidmuller
95B8990
Pin Header, 6 Position, 3.5Mm; Pitch Spacing Weidmuller 95B8990
PIN HEADER, 6 POSITION, 3.5MM; Pitch Spacing:3.5mm; No. of Positions:6Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1mm²; Wire Connection Method:Clamp; Rated Current:10A; Rated Voltage:150V RoHS Compliant: Yes

PIN HEADER, 6 POSITION, 3.5MM; Pitch Spacing:3.5mm; No. of Positions:6Positions; Wire Size AWG Min:28AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1mm²; Wire Connection Method:Clamp; Rated Current:10A; Rated Voltage:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Pin Header, 6 Position, 3.5Mm; Pitch Spacing Weidmuller - 28AC7479 - Newark, An Avnet Company
Chicago, IL, United States
Pin Header, 6 Position, 3.5Mm; Pitch Spacing Weidmuller
28AC7479
Pin Header, 6 Position, 3.5Mm; Pitch Spacing Weidmuller 28AC7479
PIN HEADER, 6 POSITION, 3.5MM; Pitch Spacing:3.5mm; No. of Positions:6Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1mm²; Wire Connection Method:Clamp; Rated Current:10A; Rated Voltage:150V RoHS Compliant: Yes

PIN HEADER, 6 POSITION, 3.5MM; Pitch Spacing:3.5mm; No. of Positions:6Positions; Wire Size AWG Min:28AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1mm²; Wire Connection Method:Clamp; Rated Current:10A; Rated Voltage:150V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 281-1849-ND 95B8990
Product Name Terminal Blocks - Headers, Plugs and Sockets Pin Header, 6 Position, 3.5Mm; Pitch Spacing Weidmuller
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp; Spring Clamp
Features Terminal Plug
Approvals RoHS Compliant
Operating Temperature -50 to 100 C (-58 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Double-deck terminal block - Disconnect terminal block - 2002-2958 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
68-pin DIN-rail SCSI Wiring Board - ADAM-3968-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers