TERM BLK MIDDLE 2POS 10.2MM YLW
| DigiKey | |
|---|---|
| Product Category | Terminal Blocks |
| Product Number | 1704720000-ND |
| Product Name | Terminal Blocks - Specialized |
| Mounting Options | Direct Mount |
| Termination Options | Spring Clamp |
| Approvals | RoHS Compliant |
| Operating Temperature | -50 to 120 C (-58 to 248 F) |