Weidmuller Terminal Blocks - Headers, Plugs and Sockets 1690480000

Description
TERM BLOCK PLUG 8POS STR 3.5MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 8POS STR 3.5MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 281-1004-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
281-1004-ND
Terminal Blocks - Headers, Plugs and Sockets 281-1004-ND
TERM BLOCK PLUG 8POS STR 3.5MM

TERM BLOCK PLUG 8POS STR 3.5MM

Buy Now Datasheet
Pluggable Terminal Blocks - 7626280 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
7626280
Pluggable Terminal Blocks 7626280
Weidmüller 1690480000

Weidmüller 1690480000

Supplier's Site
Pluggable Terminal Blocks - 1722872 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
1722872
Pluggable Terminal Blocks 1722872
Weidmüller 1690480000

Weidmüller 1690480000

Supplier's Site
Terminal Block Pluggable, 8Pos, 26-14Awg; Pitch Spacing Weidmuller - 13C9328 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Pluggable, 8Pos, 26-14Awg; Pitch Spacing Weidmuller
13C9328
Terminal Block Pluggable, 8Pos, 26-14Awg; Pitch Spacing Weidmuller 13C9328
TERMINAL BLOCK PLUGGABLE, 8POS, 26-14AWG; Pitch Spacing:3.5mm; No. of Positions:8Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:10A; Product Range:-RoHS Compliant: Yes

TERMINAL BLOCK PLUGGABLE, 8POS, 26-14AWG; Pitch Spacing:3.5mm; No. of Positions:8Positions; Wire Size AWG Min:26AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:10A; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 281-1004-ND 7626280 13C9328
Product Name Terminal Blocks - Headers, Plugs and Sockets Pluggable Terminal Blocks Terminal Block Pluggable, 8Pos, 26-14Awg; Pitch Spacing Weidmuller
Mounting Options Free Hanging (In-Line) Cable mount
Termination Options Screw Clamp; Spring Clamp Spring Clamp; Spring cage
Features Terminal Plug Terminal Plug
Approvals RoHS Compliant RoHS Compliant
Operating Temperature -50 to 100 C (-58 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

100-pin DIN-rail SCSI Wiring Board - ADAM-39100-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
PCB Terminal Blocks with Wire Guard - PSBXX0H1 - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details
Shield terminal block - 2002-1408 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers