TERM BLK 10P SIDE ENT 3.5MM PCB
TB, WIRE TO BRD, 20POS, 14AWG; Pitch Spacing:3.5mm; No. of Positions:20Ways; Wire Size AWG Min:28AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Screw; Rated Current:13A; Rated Voltage:320V; Block RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | 1703780000-ND | 55AC5101 |
| Product Name | Terminal Blocks - Wire to Board | Tb, Wire To Brd, 20Pos, 14Awg; Pitch Spacing Weidmuller |
| Mounting Options | PCB | |
| Approvals | RoHS Compliant | |
| Operating Temperature | -50 to 100 C (-58 to 212 F) | |
| # of Contacts | 10 | |
| Contacts Pitch | 3.51 mm (0.14 inches) |