Weidmuller Terminal Blocks - Wire to Board 1703800000

Description
TERM BLK 12P SIDE ENT 3.5MM PCB
Request a Quote Datasheet
Description
TERM BLK 12P SIDE ENT 3.5MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 1703800000-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
1703800000-ND
Terminal Blocks - Wire to Board 1703800000-ND
TERM BLK 12P SIDE ENT 3.5MM PCB

TERM BLK 12P SIDE ENT 3.5MM PCB

Buy Now Datasheet
Tb, Wire To Brd, 24Pos, 14Awg; Pitch Spacing Weidmuller - 55AC5103 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, 24Pos, 14Awg; Pitch Spacing Weidmuller
55AC5103
Tb, Wire To Brd, 24Pos, 14Awg; Pitch Spacing Weidmuller 55AC5103
TB, WIRE TO BRD, 24POS, 14AWG; Pitch Spacing:3.5mm; No. of Positions:24Ways; Wire Size AWG Min:28AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Screw; Rated Current:13A; Rated Voltage:320V; Block RoHS Compliant: Yes

TB, WIRE TO BRD, 24POS, 14AWG; Pitch Spacing:3.5mm; No. of Positions:24Ways; Wire Size AWG Min:28AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Screw; Rated Current:13A; Rated Voltage:320V; Block RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 1703800000-ND 55AC5103
Product Name Terminal Blocks - Wire to Board Tb, Wire To Brd, 24Pos, 14Awg; Pitch Spacing Weidmuller
Mounting Options PCB
Approvals RoHS Compliant
Operating Temperature -50 to 100 C (-58 to 212 F)
# of Contacts 12
Contacts Pitch 3.51 mm (0.14 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Pluggable Terminal Blocks - CTMXX9P9 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Features Terminal Plug
Approvals UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Terminal Blk/Strip Wiring Dev - 339174 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Termination Options Screw Clamp
View Details