Weidmuller Terminal Blocks - Wire to Board 1716050000

Description
TERM BLK 3POS TOP ENT 5.08MM PCB
Request a Quote Datasheet
Description
TERM BLK 3POS TOP ENT 5.08MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 281-1450-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
281-1450-ND
Terminal Blocks - Wire to Board 281-1450-ND
TERM BLK 3POS TOP ENT 5.08MM PCB

TERM BLK 3POS TOP ENT 5.08MM PCB

Buy Now Datasheet
Terminal Block, Pcb, 3 Position, 24-12Awg; Pitch Spacing Weidmuller - 27M2954 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pcb, 3 Position, 24-12Awg; Pitch Spacing Weidmuller
27M2954
Terminal Block, Pcb, 3 Position, 24-12Awg; Pitch Spacing Weidmuller 27M2954
TERMINAL BLOCK, PCB, 3 POSITION, 24-12AWG; Pitch Spacing:5.08mm; No. of Positions:3Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:10A; Colour:Black RoHS Compliant: Yes

TERMINAL BLOCK, PCB, 3 POSITION, 24-12AWG; Pitch Spacing:5.08mm; No. of Positions:3Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:10A; Colour:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 281-1450-ND 27M2954
Product Name Terminal Blocks - Wire to Board Terminal Block, Pcb, 3 Position, 24-12Awg; Pitch Spacing Weidmuller
Mounting Options PCB
Features Interlocking (Side)
Approvals RoHS Compliant
Operating Temperature -50 to 120 C (-58 to 248 F)
# of Contacts 3
Unlock Full Specs
to access all available technical data

Similar Products

Pluggable Terminal Blocks - 1444102 - RS Components, Ltd.
Specs
Mounting Options PCB; Through hole
Termination Options Screw Clamp; Screw
Features Terminal Plug
View Details
Terminals - 2218.0/100 - Powell Electronics, Inc.
Specs
North American 18 AWG
View Details
Terminal Blocks - Headers, Plugs and Sockets - 1-1546214-2-ND - DigiKey
Specs
Mounting Options PCB
Termination Options Solder
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
Pluggable Terminal Blocks - CTMXX9PT - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Features Terminal Plug
Approvals UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details