Weidmuller Terminal Blocks - Wire to Board 1697190000

Description
TERM BLOCK 3POS 45DEG 5MM PCB
Request a Quote Datasheet
Description
TERM BLOCK 3POS 45DEG 5MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 281-1881-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
281-1881-ND
Terminal Blocks - Wire to Board 281-1881-ND
TERM BLOCK 3POS 45DEG 5MM PCB

TERM BLOCK 3POS 45DEG 5MM PCB

Buy Now Datasheet
Terminal Block, Pcb, 3 Position, 26-12Awg; Pitch Spacing Weidmuller - 10B8255 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pcb, 3 Position, 26-12Awg; Pitch Spacing Weidmuller
10B8255
Terminal Block, Pcb, 3 Position, 26-12Awg; Pitch Spacing Weidmuller 10B8255
TERMINAL BLOCK, PCB, 3 POSITION, 26-12AWG; Pitch Spacing:5mm; No. of Positions:3Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Screw; Rated Current:15A; Rated Voltage:300VRoHS Compliant: Yes

TERMINAL BLOCK, PCB, 3 POSITION, 26-12AWG; Pitch Spacing:5mm; No. of Positions:3Positions; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Screw; Rated Current:15A; Rated Voltage:300VRoHS Compliant: Yes

Supplier's Site Datasheet
Lpp 5.00/03/135 4.5Sn Bk Bx Rohs Compliant Weidmuller - 28AC7405 - Newark, An Avnet Company
Chicago, IL, United States
Lpp 5.00/03/135 4.5Sn Bk Bx Rohs Compliant Weidmuller
28AC7405
Lpp 5.00/03/135 4.5Sn Bk Bx Rohs Compliant Weidmuller 28AC7405
LPP 5.00/03/135 4.5SN BK BX ROHS COMPLIANT: YES

LPP 5.00/03/135 4.5SN BK BX ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 281-1881-ND 10B8255 28AC7405
Product Name Terminal Blocks - Wire to Board Terminal Block, Pcb, 3 Position, 26-12Awg; Pitch Spacing Weidmuller Lpp 5.00/03/135 4.5Sn Bk Bx Rohs Compliant Weidmuller
Mounting Options PCB
Approvals RoHS Compliant
Operating Temperature -20 to 100 C (-4 to 212 F)
# of Contacts 3
Contacts Pitch 5.00 mm (0.20 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block Interface Modules - ADAM-3920R-AE - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
PCB Terminal Blocks with Wire Guard - MSPXX00N - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details
Connection Products - 1492-IFM40F-FS240A-4 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Terminal Block Type Fuse Holder or Fuse Block
View Details