Weidmuller Terminal Blocks - Headers, Plugs and Sockets 1690450000

Description
TERM BLOCK PLUG 5POS STR 3.5MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 5POS STR 3.5MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 1690450000-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
1690450000-ND
Terminal Blocks - Headers, Plugs and Sockets 1690450000-ND
TERM BLOCK PLUG 5POS STR 3.5MM

TERM BLOCK PLUG 5POS STR 3.5MM

Buy Now Datasheet
Pluggable Terminal Blocks - 1722804 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
1722804
Pluggable Terminal Blocks 1722804
Weidmüller 1690450000

Weidmüller 1690450000

Supplier's Site
Terminal Block Pluggable, 5Pos, 22-14Awg; Pitch Spacing Weidmuller - 13C9325 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Pluggable, 5Pos, 22-14Awg; Pitch Spacing Weidmuller
13C9325
Terminal Block Pluggable, 5Pos, 22-14Awg; Pitch Spacing Weidmuller 13C9325
TERMINAL BLOCK PLUGGABLE, 5POS, 22-14AWG; Pitch Spacing:3.5mm; No. of Positions:5Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:10A; Product Range:-RoHS Compliant: Yes

TERMINAL BLOCK PLUGGABLE, 5POS, 22-14AWG; Pitch Spacing:3.5mm; No. of Positions:5Positions; Wire Size AWG Min:26AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:10A; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 1690450000-ND 1722804 13C9325
Product Name Terminal Blocks - Headers, Plugs and Sockets Pluggable Terminal Blocks Terminal Block Pluggable, 5Pos, 22-14Awg; Pitch Spacing Weidmuller
Mounting Options Free Hanging (In-Line) Cable mount
Termination Options Screw Clamp; Spring Clamp Spring Clamp; Spring cage
Features Terminal Plug Terminal Plug
Approvals RoHS Compliant RoHS Compliant
Operating Temperature -50 to 100 C (-58 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 29.313 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers
Quadruple-deck terminal block - Through terminal block - 2002-4111 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
Fixed Terminal Blocks - BB-CON-WR3 - VAST STOCK CO., LIMITED
Specs
Terminal Block Type Fixed Terminal Blocks
View Details