Weidmuller ZDUB 2.5-2/2AN/DB R20 1704500000

Description
ZDUB 2.5-2/2AN/DB R20
Request a Quote Datasheet
Description
ZDUB 2.5-2/2AN/DB R20
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ZDUB 2.5-2/2AN/DB R20 - 1704500000 - Heilind Electronics, Inc.
Wilmington, MA, United States
ZDUB 2.5-2/2AN/DB R20
1704500000
ZDUB 2.5-2/2AN/DB R20 1704500000
ZDUB 2.5-2/2AN/DB R20

ZDUB 2.5-2/2AN/DB R20

Buy Now
Terminal Blocks - Specialized - 281-3647-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Specialized
281-3647-ND
Terminal Blocks - Specialized 281-3647-ND
TERM BLK END TERM 2POS 5.1MM BG

TERM BLK END TERM 2POS 5.1MM BG

Buy Now Datasheet
Terminal Block, Din Rail, 2Pos, 12Awg; No. Of Positions Weidmuller - 10B8498 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din Rail, 2Pos, 12Awg; No. Of Positions Weidmuller
10B8498
Terminal Block, Din Rail, 2Pos, 12Awg; No. Of Positions Weidmuller 10B8498
TERMINAL BLOCK, DIN RAIL, 2POS, 12AWG; No. of Positions:2Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Tension Clamp; Rated Current:24A; Rated Voltage:800V RoHS Compliant: Yes

TERMINAL BLOCK, DIN RAIL, 2POS, 12AWG; No. of Positions:2Positions; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Tension Clamp; Rated Current:24A; Rated Voltage:800V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 1704500000 281-3647-ND 10B8498
Product Name ZDUB 2.5-2/2AN/DB R20 Terminal Blocks - Specialized Terminal Block, Din Rail, 2Pos, 12Awg; No. Of Positions Weidmuller
Mounting Options Direct Mount
Termination Options Spring Clamp
Approvals RoHS Compliant
Operating Temperature -50 to 120 C (-58 to 248 F)
Terminal Block Type Single Feed Through
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blk/Strip Wiring Dev - 339184 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Termination Options Screw Clamp
View Details
Terminal Block Pluggable, 2 Position, 22-12Awg; Pitch Spacing Blockmaster Electronics - 10R6919 - Newark, An Avnet Company
Specs
North American 22 to 12 AWG
Voltage Rating 450 volts
Current Rating 24 amps
View Details
DB9 to 10-pin wiring board - OPT1-DB9E-AE - Advantech
Specs
Termination Options Screw Clamp
View Details