Weidmuller Terminal Blocks - Wire to Board 1715010000

Description
TERM BLOCK 2POS 45DEG 3.5MM PCB
Request a Quote Datasheet
Description
TERM BLOCK 2POS 45DEG 3.5MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 281-1407-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
281-1407-ND
Terminal Blocks - Wire to Board 281-1407-ND
TERM BLOCK 2POS 45DEG 3.5MM PCB

TERM BLOCK 2POS 45DEG 3.5MM PCB

Buy Now Datasheet
Terminal Block, Pcb, 2 Position, 22-14Awg; Pitch Spacing Weidmuller - 13P0041 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pcb, 2 Position, 22-14Awg; Pitch Spacing Weidmuller
13P0041
Terminal Block, Pcb, 2 Position, 22-14Awg; Pitch Spacing Weidmuller 13P0041
TERMINAL BLOCK, PCB, 2 POSITION, 22-14AWG; Pitch Spacing:3.5mm; No. of Positions:2Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:10A; Colour:Black RoHS Compliant: Yes

TERMINAL BLOCK, PCB, 2 POSITION, 22-14AWG; Pitch Spacing:3.5mm; No. of Positions:2Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:10A; Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet
Lm 3.50/02/135 4.5Sn Bk Bx Rohs Compliant Weidmuller - 28AC7423 - Newark, An Avnet Company
Chicago, IL, United States
Lm 3.50/02/135 4.5Sn Bk Bx Rohs Compliant Weidmuller
28AC7423
Lm 3.50/02/135 4.5Sn Bk Bx Rohs Compliant Weidmuller 28AC7423
LM 3.50/02/135 4.5SN BK BX ROHS COMPLIANT: YES

LM 3.50/02/135 4.5SN BK BX ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 281-1407-ND 13P0041 28AC7423
Product Name Terminal Blocks - Wire to Board Terminal Block, Pcb, 2 Position, 22-14Awg; Pitch Spacing Weidmuller Lm 3.50/02/135 4.5Sn Bk Bx Rohs Compliant Weidmuller
Mounting Options PCB
Features Interlocking (Side)
Approvals RoHS Compliant
Operating Temperature -20 to 100 C (-4 to 212 F)
# of Contacts 2
Unlock Full Specs
to access all available technical data

Similar Products

PCB High-Power Terminal Blocks - OTB-910-ML-XXP - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB; Mounting Ears
Features Cover
Approvals UL Listing Mark; UL Recognized Component Mark (US and Canadian); ROHS
View Details
Terminal Blocks - Wire to Board - 2946-2086-1127/300-000-ND - DigiKey
Specs
Mounting Options PCB
Features Push Button Actuated
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers