Weidmuller Terminal Blocks - Wire to Board 1720010000

Description
TERM BLK 3POS SIDE ENT 3.5MM PCB
Request a Quote
Description
TERM BLK 3POS SIDE ENT 3.5MM PCB
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Terminal Block, PCB, 6 Position, 22-14 AWG from Weidmvºller features a pitch spacing of 3.5 mm and is designed for wire sizes ranging from 22 AWG to 14 AWG. It supports a rated current of 10 A and is constructed from black PBT material, ensuring durability and compliance with UL 94 V-0 flammability standards. The terminal block utilizes a screw connection method for secure wire attachment. It is suitable for applications requiring reliable electrical connections in compact spaces. The product is RoHS compliant, making it a suitable choice for environmentally conscious projects.

Datasheet Summary
Powered by GS/AI

The Terminal Block, PCB, 6 Position, 22-14 AWG from Weidmvºller features a pitch spacing of 3.5 mm and is designed for wire sizes ranging from 22 AWG to 14 AWG. It supports a rated current of 10 A and is constructed from black PBT material, ensuring durability and compliance with UL 94 V-0 flammability standards. The terminal block utilizes a screw connection method for secure wire attachment. It is suitable for applications requiring reliable electrical connections in compact spaces. The product is RoHS compliant, making it a suitable choice for environmentally conscious projects.

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 281-1671-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
281-1671-ND
Terminal Blocks - Wire to Board 281-1671-ND
TERM BLK 3POS SIDE ENT 3.5MM PCB

TERM BLK 3POS SIDE ENT 3.5MM PCB

Buy Now Datasheet
Terminal Block, Pcb, 6 Position, 22-14Awg; Pitch Spacing Weidmuller - 13C9716 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pcb, 6 Position, 22-14Awg; Pitch Spacing Weidmuller
13C9716
Terminal Block, Pcb, 6 Position, 22-14Awg; Pitch Spacing Weidmuller 13C9716
TERMINAL BLOCK, PCB, 6 POSITION, 22-14AWG; Pitch Spacing:3.5mm; No. of Positions:6Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:10A; Colour:Black RoHS Compliant: No

TERMINAL BLOCK, PCB, 6 POSITION, 22-14AWG; Pitch Spacing:3.5mm; No. of Positions:6Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:10A; Colour:Black RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 281-1671-ND 13C9716
Product Name Terminal Blocks - Wire to Board Terminal Block, Pcb, 6 Position, 22-14Awg; Pitch Spacing Weidmuller
Mounting Options PCB
Approvals RoHS Compliant
Operating Temperature -20 to 100 C (-4 to 212 F)
# of Contacts 3
Contacts Pitch 3.51 mm (0.14 inches)
Unlock Full Specs
to access all available technical data

Similar Products

DB25 DIN-rail Wiring Board - ADAM-3925-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
PCB Terminal Blocks with Wire Guard - DGWG10V1-XXP-ON - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Moduar
Approvals UL Listing Mark
View Details
Carrier terminal block for modules and plugs - 2002-1549 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details